location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM6809H video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM6809H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM6809H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008283 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:40:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN VM6809H user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM6809H video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 x 9 HDMI input/output connections
  • - Multiple means for system configuration including front-panel pushbuttons, RS-232 control, and Ethernet connections for web GUI or Telnet
  • - View and control via ATEN Video Matrix Control App in a swift and agile way
  • - 4K Scaler – features a 4K video scaling function to convert input resolutions to the display’s native resolutions
  • - Seamless Switch™ – features close-to-zero second switching for continuous video streams, real-time switching, and stable signal transmissions*
  • - Video Wall – allows you to create custom video wall layouts via intuitive web GUI*
  • - EDID Expert – selects optimum EDID settings for smooth power-up, high-quality display, and use of the best resolutions across different screens
  • - 4K Video Wall using Lower-Resolution Displays – split a 4K signal to four 1080p displays or nine 720p displays to form a 2x2 or 3x3 4K video wall
  • - FrameSync – prevents image tearing by synchronizing the scaler output frame rate to the input signal frame rate
  • - HDMI (3D, Deep color, 4K); HDCP 2.2 compatible
  • - Consumer Electronics Control (CEC) supported*
  • - Audio-enabled, HDMI audio can be extracted to stereo audio
  • - ESD protection for HDMI
  • - Rack-mountable (1U design)
  • - *Note:
  • - 1. When Seamless Switch™ is enabled, 3D, Deep Color, or interlace (i.e., 1080i) formats will not be supported. To use these formats, make sure to disable Seamless Switch™.
  • - 2. Videos may not display within range when Seamless Switch™ or Video Wall is enabled, in which case please adjust the display settings on your device.
Guarantee: 3 years
Long product name ATEN VM6809H video switch HDMI :
The short editorial description of ATEN VM6809H video switch HDMI

8 x 9 4K HDMI Matrix Switch with Scaler
More>>>
ATEN VM6809H video switch HDMI:
The official marketing text of ATEN VM6809H video switch HDMI as supplied by the manufacturer

4K is the next generation of image quality for high definition video, which delivers eight million pixels that is four times as much detail as 1080p Full HD resolutions. ATEN’s VM6809H 4K HDMI Matrix Switch with Scaler is compatible with the two latest 4K video resolution standards: 3840 x 2160 and 4096 x 2160. The VM6809H offers powerful HD processing to produce 4K resolutions across nine displays with crystal-clear images.

The VM6809H supports 4K @ 60 Hz, HDMI 2.0* and HDCP 2.2 and features seamless switching that employs an FPGA matrix architecture that ensures continuous video streams, real-time control, and stable signal transmissions. With a built-in high-performance scaler, the VM6809H easily converts various input resolutions into various output display resolutions, giving viewers the best video and picture quality across all displays. The switch integrates video wall functionality with an easy-to-use web GUI that lets you create 17 connection profiles that can be customized into different video wall layouts.

The VM6809H is an ideal solution for applications that require multiple HDMI displays with multiple HDMI sources to be conveniently setup – such as for stage presentations, digital classroom, video conference rooms and any installation that requires real-time synchronization.

*Note: HDMI 2.0 supports 3840 x 2160 @ 30 Hz (4:4:4), 3840 x 2160 @ 60 Hz (4:2:0), 4096 x 2160 @ 30 Hz (4:4:4), 4096 x 2160 @ 60 Hz (4:2:0) resolutions.

Short summary description ATEN VM6809H video switch HDMI:
This short summary of the ATEN VM6809H video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM6809H, HDMI, Metal, Black, 590.6" (15 m), 3840 x 2160, 4096 x 2160, 480p, 720p, 1080p

Long summary description ATEN VM6809H video switch HDMI:
This is an auto-generated long summary of ATEN VM6809H video switch HDMI based on the first three specs of the first five spec groups.

ATEN VM6809H. Video port type: HDMI. Material: Metal, Product color: Black, Maximum operating distance: 590.6" (15 m). AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 1 A. Width: 17.7" (450.3 mm), Depth: 17" (432.4 mm), Height: 1.73" (44 mm). Quantity per pack: 1 pc(s), Cables included: AC

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
17
HDMI version
2.0
HDMI in
8
Number of HDMI outputs
9
RJ-45 input ports
1
3.5 mm (1/8-inch) out
Yes
RS-232 ports
1
Features
Material
Metal
Product color
Black
HDCP
Yes
Maximum operating distance
590.6" (15 m)
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Supported video modes
480p, 720p, 1080p
Bandwidth
10.2 Gbit/s
LED indicators
Yes
Bandwidth
340 MHz
Maximum resolution
4096 x 2160 pixels
Built-in speaker(s)
No
3D
Yes
HD type
4K Ultra HD
Rack capacity
1U
Features
Input impedance
100 Ω
Output impedance
100 Ω
HDCP version
2.2
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
AC adapter input current
1 A
Weight & dimensions
Width
17.7" (450.3 mm)
Depth
17" (432.4 mm)
Height
1.73" (44 mm)
Weight
15.5 lbs (7.05 kg)
Packaging content
Quantity per pack
1 pc(s)
Mounting kit
Yes
Manual
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Country Distributor
Danmark 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)