location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft. PS/2 Ultra-Thin 3-in-1 KVM cable 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft. PS/2 Ultra-Thin 3-in-1 KVM Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS23N1THIN6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030794381 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:52:54
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com 6 ft. PS/2 Ultra-Thin 3-in-1 KVM cable 70.9" (1.8 m) :
The short editorial description of StarTech.com 6 ft. PS/2 Ultra-Thin 3-in-1 KVM cable 70.9" (1.8 m)

6 ft. PS/2 Ultra-Thin 3-in-1 KVM Cable
More>>>
StarTech.com 6 ft. PS/2 Ultra-Thin 3-in-1 KVM cable 70.9" (1.8 m):
The official marketing text of StarTech.com 6 ft. PS/2 Ultra-Thin 3-in-1 KVM cable 70.9" (1.8 m) as supplied by the manufacturer

StarTech.com's thin, universal 3-in-1 KVM switch cables are designed to be the highest quality tangle-free KVM switch cables available. These cables combine separate keyboard, monitor, and mouse in to one cable split apart at each end, which helps to reduce confusing tangling – making troubleshooting and maintenance easier. Their thin cable construction saves spaces and gives a neater appearance in the cable’s application. The single-cable construction also increases flexibility while the reduced weight limits the stress placed on KVM switch connectors.

This design makes them inherently tangle-free and easier to manage since the total cable count is reduced to 1/3 PC99 compliant color-coded connector ends. They are compatible with any KVM switch capable of using standard console connections like the StarView, OmniView, SwitchView, Compaq, IBM, or the MasterView.

The VGA video section of the cable is coaxial which eliminates picture “ghosting” and fuzzy images. The universal thin KVM switches are available in a wide range of lengths from 2 to 25 feet and offer PS/2 connections.

Short summary description StarTech.com 6 ft. PS/2 Ultra-Thin 3-in-1 KVM cable 70.9" (1.8 m):
This short summary of the StarTech.com 6 ft. PS/2 Ultra-Thin 3-in-1 KVM cable 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft. PS/2 Ultra-Thin 3-in-1 KVM Cable, 70.9" (1.8 m), HDDB15 Male, 2x PS/2 Male / HDDB15 Female, 2x PS/2 Male

Long summary description StarTech.com 6 ft. PS/2 Ultra-Thin 3-in-1 KVM cable 70.9" (1.8 m):
This is an auto-generated long summary of StarTech.com 6 ft. PS/2 Ultra-Thin 3-in-1 KVM cable 70.9" (1.8 m) based on the first three specs of the first five spec groups.

StarTech.com 6 ft. PS/2 Ultra-Thin 3-in-1 KVM Cable. Cable length: 70.9" (1.8 m). Connector(s): HDDB15 Male, 2x PS/2 Male / HDDB15 Female, 2x PS/2 Male

Performance
Cable length *
70.9" (1.8 m)
Other features
Connector(s)
HDDB15 Male, 2x PS/2 Male / HDDB15 Female, 2x PS/2 Male