location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother BP61GLP photo paper Blue, Red Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 cm x 15 cm Glossy Paper
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP61GLP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766640206
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother BP61GLP photo paper Blue, Red Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 190 g/m²
  • - Finish type: Gloss
  • - 20 sheets
  • - Blue, Red
Long product name Brother BP61GLP photo paper Blue, Red Gloss :
The short editorial description of Brother BP61GLP photo paper Blue, Red Gloss

10cm x 15cm Glossy Paper
More>>>
Brother BP61GLP photo paper Blue, Red Gloss:
The official marketing text of Brother BP61GLP photo paper Blue, Red Gloss as supplied by the manufacturer

20 sheets, 190g/m2.
Brother paper is designed to work perfectly with our printers, giving you excellent results and value for money.

Short summary description Brother BP61GLP photo paper Blue, Red Gloss:
This short summary of the Brother BP61GLP photo paper Blue, Red Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Brother BP61GLP, Gloss, 190 g/m², Blue, Red, 20 sheets, 240 µm, Brother DCPJ4120DW, MFCJ4410DW, MFCJ4510DW, MFCJ470DW, MFCJ4420DW, MFCJ4620DW, MFCJ5320DW,...

Long summary description Brother BP61GLP photo paper Blue, Red Gloss:
This is an auto-generated long summary of Brother BP61GLP photo paper Blue, Red Gloss based on the first three specs of the first five spec groups.

Brother BP61GLP. Finish type: Gloss, Media weight: 190 g/m², Product color: Blue, Red. Width: 4.53" (115 mm), Depth: 0.236" (6 mm), Height: 7.48" (190 mm). Package width: 4.33" (110 mm), Package depth: 6.3" (160 mm), Package height: 8.27" (210 mm)

Features
Product color
Blue, Red
Finish type *
Gloss
Media weight *
190 g/m²
Sheets per pack
20 sheets
Printing media thickness
240 µm
Features
Compatible products
Brother DCPJ4120DW, MFCJ4410DW, MFCJ4510DW, MFCJ470DW, MFCJ4420DW, MFCJ4620DW, MFCJ5320DW, MFCJ5620DW, MFCJ5720DW, MFC5890CN, MFC5895CW, MFCJ5910DW, DCP6690CW, MFC6490CW, MFCJ6510DW, MFCJ6520DW, MFCJ6710DW, MFCJ6720DW, MFC6890CDW, MFCJ6910DW, MFCJ6920DW, MFCJ4410DW, MFCJ4510DW
Weight & dimensions
Width
4.53" (115 mm)
Depth
0.236" (6 mm)
Height
7.48" (190 mm)
Weight
1.8 oz (51 g)
Packaging data
Package width
4.33" (110 mm)
Package depth
6.3" (160 mm)
Package height
8.27" (210 mm)
Package weight
2.72 oz (77 g)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)