location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ST100SLP network card Internal Ethernet 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port Low Profile PCI 10/100 Mbps Ethernet Network Adapter Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST100SLP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030793599 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com ST100SLP network card Internal Ethernet 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Ethernet
  • - 200 Mbit/s
  • - Internal Component for: PC Chipset: Realtek - RTL8100C
Guarantee: Lifetime Warranty
Long product name StarTech.com ST100SLP network card Internal Ethernet 200 Mbit/s :
The short editorial description of StarTech.com ST100SLP network card Internal Ethernet 200 Mbit/s

1 Port Low Profile PCI 10/100 Mbps Ethernet Network Adapter Card
More>>>
StarTech.com ST100SLP network card Internal Ethernet 200 Mbit/s:
The official marketing text of StarTech.com ST100SLP network card Internal Ethernet 200 Mbit/s as supplied by the manufacturer

Add a 10/100Mbps Ethernet port to any low profile PC through a PCI slot.
This 1 Port PCI Fast Ethernet Network Adapter Card offers a reliable, cost-effective Ethernet network connection that's ideal for small form factor computers.

Delivering a simple connection to 10/100Mbps (Fast) Ethernet networks, the NIC features auto-negotiation that senses speed and duplex capabilities of connected devices and full duplex support for data transfer rates up to 200Mbps.

A versatile network interface solution, the NIC features a low profile mounting bracket that's suitable for small form factor computers, and is supported by all popular operating systems including Windows, Linux, Mac OS and Novell platforms. Backed by StarTech.com's Lifetime Warranty.

Short summary description StarTech.com ST100SLP network card Internal Ethernet 200 Mbit/s:
This short summary of the StarTech.com ST100SLP network card Internal Ethernet 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ST100SLP, Internal, Wired, PCI, Ethernet, 200 Mbit/s, Black

Long summary description StarTech.com ST100SLP network card Internal Ethernet 200 Mbit/s:
This is an auto-generated long summary of StarTech.com ST100SLP network card Internal Ethernet 200 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com ST100SLP. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s. Product color: Black

Country Distributor
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)