Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 19965719 data-sheets &
36140 brands
– register (free)
Laptop Spare Parts
HP 10.8V 2200mAh Battery
HP 10.8V 2200mAh Battery
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for HP 482262-001
XML doc
Icecat LIVE: JS for HP 482262-001
Icecat Live DOC
JSON product data for HP 482262-001
JSON DOC
CSV product data for HP 482262-001
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product name:
10.8V 2200mAh
Article code:
482262-001
Category:
Laptop Spare Parts
Icecat Product ID:
5127499
Data-sheet quality:
created/standardized by Icecat
Product views:
62416
Info modified on:
29 Jan 2019, 09:10:11
HP 482262-001 (Icecat)
Guarantee:
1 year
Long product name HP 10.8V 2200mAh Battery:
Li-Ion, 10.8V, 2200mAh
Short summary description HP 10.8V 2200mAh Battery:
HP 10.8V 2200mAh, Battery
Long summary description HP 10.8V 2200mAh Battery:
HP 10.8V 2200mAh. Type: Battery
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for HP 482262-001
XML doc
Icecat LIVE: JS for HP 482262-001
Icecat Live DOC
JSON product data for HP 482262-001
JSON DOC
CSV product data for HP 482262-001
CSV DOC
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE