location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Q-doc 515 Satin document holder Acrylic White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q-doc 515 Satin Document Holder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEQDOC515S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399990349
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name BakkerElkhuizen Q-doc 515 Satin document holder Acrylic White :
The short editorial description of BakkerElkhuizen Q-doc 515 Satin document holder Acrylic White

Q-doc 515 Satin, frosted acrylic
More>>>
BakkerElkhuizen Q-doc 515 Satin document holder Acrylic White:
The official marketing text of BakkerElkhuizen Q-doc 515 Satin document holder Acrylic White as supplied by the manufacturer

- Non-reflective: frosted acrylic
- Creats an in-line workstation: document holder is placed between screen and keyboard, that prevents undue head and neck movements.
- Height adjustability (7 positions from 12° - 46°) for best viewing angle and alignment to the screen (12 till 24 cm at the back)
- Solid: supports all kinds of document, even heavy files
- Handy: allows full-size keyboards to be stored.
- Space under frontside: 43 mm
- Material:: Satin acrylic (frosted)

Short summary description BakkerElkhuizen Q-doc 515 Satin document holder Acrylic White:
This short summary of the BakkerElkhuizen Q-doc 515 Satin document holder Acrylic White data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Q-doc 515 Satin, Acrylic, 55.1 lbs (25 kg), White, 20.3" (515 mm), 4.72" (120 mm), 2.65 lbs (1.2 kg)

Long summary description BakkerElkhuizen Q-doc 515 Satin document holder Acrylic White:
This is an auto-generated long summary of BakkerElkhuizen Q-doc 515 Satin document holder Acrylic White based on the first three specs of the first five spec groups.

BakkerElkhuizen Q-doc 515 Satin. Material: Acrylic, Maximum weight capacity: 55.1 lbs (25 kg), Product color: White. Width: 20.3" (515 mm), Height: 4.72" (120 mm), Weight: 2.65 lbs (1.2 kg)

Features
Material
Acrylic
Maximum weight capacity
55.1 lbs (25 kg)
Product color
White
Weight & dimensions
Width
20.3" (515 mm)
Weight & dimensions
Height
4.72" (120 mm)
Weight
2.65 lbs (1.2 kg)
Dimensions (WxDxH)
20.3 x 11.4 x 4.72" (515 x 290 x 120 mm)
Logistics data
Harmonized System (HS) code
83040000
Brand Image Article code product Stock Price from
BakkerElkhuizen FlexDesk 640 document holder Transparent BakkerElkhuizen FlexDesk 640 document holder Transparent
(show image)
BNEFDESK640A FlexDesk 640 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Q-doc 415 document holder Acrylic, Plastic, Steel Transparent BakkerElkhuizen Q-doc 415 document holder Acrylic, Plastic, Steel Transparent
(show image)
BNEQDOC415 Q-doc 415 Document Holder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)