Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Cylinder vacuum 3.5 L 2200 W Blue
- - Variable power
- - Dry
- - Operating radius: 315" (8 m)
- - Cord storage
More>>>
Short summary description Siemens VS59E80 vacuum 3.5 L Cylinder vacuum Dry 2200 W:
This short summary of the Siemens VS59E80 vacuum 3.5 L Cylinder vacuum Dry 2200 W data-sheet is auto-generated and uses the product title and the first six key specs.
Siemens VS59E80, 2200 W, Cylinder vacuum, Dry, 3.5 L, Blue
Long summary description Siemens VS59E80 vacuum 3.5 L Cylinder vacuum Dry 2200 W:
This is an auto-generated long summary of Siemens VS59E80 vacuum 3.5 L Cylinder vacuum Dry 2200 W based on the first three specs of the first five spec groups.
Siemens VS59E80. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 3.5 L, Product color: Blue