icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)
HPE logo

HPE BL539A backup storage device Storage auto loader & library Tape Cartridge 144 TB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73470
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE BL539A backup storage device Storage auto loader & library Tape Cartridge 144 TB:

HP StorageWorks MSL8096 2 LTO-5 Ultrium 3000 SAS Tape Library

Short summary description HPE BL539A backup storage device Storage auto loader & library Tape Cartridge 144 TB:

HPE BL539A, Storage auto loader & library, Tape Cartridge, 8U, Serial Attached SCSI (SAS), LTO-5, 100000 h

Long summary description HPE BL539A backup storage device Storage auto loader & library Tape Cartridge 144 TB:

HPE BL539A. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 8U. Native capacity: 144 TB, Compressed capacity: 288 TB. Power requirements: 100 - 240 VAC, 50/60 Hz, 2.5A, Power consumption (typical): 312 W. Weight: 160.1 lbs (72.6 kg). Dimensions (WxDxH): 23.2 x 40.4 x 26.5" (589 x 1024.9 x 674.1 mm)

Specs
Recommended products
Similar products
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.