NETGEAR logo

NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
236087
Info modified on:
18 Jan 2024, 17:36:14
Guarantee:
3 year
Long product name NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s:

ProSafe 802.11g Wireless Access Point

NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s:

NETGEAR’s WG102 offers a cost effective business-class wireless access point to deliver secure, reliable, high performance wire-free local area networks (WLANS) to meet the demands of a mobile workforce.

Wireless Connectivity
The WG102 ProSafe™ wireless access point provides industry-standard access to network-attached corporate resources, email and the Internet. The WG102 is fully compatible with the IEEE 802.11g wireless standard, it can be set to 54 Mbps or dynamic 108 Mbps for even faster, extended wire-free connectivity. This business-class wireless AP also delivers functionality for point-to-point and point-multi-point bridging and repeater modes to extend your wireless capability or join a wired Ethernet network. The featured 19 dBm transmits power and a high gain 5 dBi omni-directional antenna ensures optimal range and throughput. Support for NETGEAR’s ProSafe™ antennas for expanded wireless capacity and range.

Management & Power over Ethernet (PoE)
Integrated 802.3af-based Power over Ethernet support means that there is no need to locate the WG102 close to an electrical power output or trail cables across the office floor: Power can be transmitted over the Ethernet network instead.

Safe & Secure
The WG102 access point complies with the best available security and wireless data encryption ensures secure business communication: 802.11i ready WPA that provides enhanced wireless networking security. WPA and 802.1x support enables mutual authentication to ensure that only authorised clients associate with corporate RADIUS servers. The WG102 also supports MAC authentication with 256-user Access Control List (ACL) to limit network access to specified users and VPN pass-through for private communications between head office and branches or remote home workers.

KEY FEATURES
Wireless Connectivity – 54 Mbps or 108 Mbps in dynamic mode
Point-to-point/multi-point bridging & repeater modes
Locate anywhere in the office with Power over Ethernet support
Supports SNMP & associated network management software systems
Highest level of wireless encryption: WPA (802.1x and 802.11i ready)
Plenum rated: Approved to deploy above drop-ceilings & under raised floors
Equipped with NETGEAR’s Smart Wizard™ browser-based interface

Short summary description NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s:

NETGEAR ProSafe 802.11g Wireless Access Point, 108 Mbit/s

Long summary description NETGEAR ProSafe 802.11g Wireless Access Point 108 Mbit/s:

NETGEAR ProSafe 802.11g Wireless Access Point. Maximum data transfer rate: 108 Mbit/s

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.