location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surround Sound Speakers Z506
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-000431 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206024830
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 389539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 75 W 5.1 channels
  • - Number of satellite speakers: 5 48 W
  • - Black
Guarantee: 2 years
Long product name Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W :
The short editorial description of Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W

Z506 - Be moved by big, 5.1 sound from your music, movies, and games
More>>>
Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W:
The official marketing text of Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W as supplied by the manufacturer

Be moved by big, 5.1 sound. With 75 watts (RMS) of room-filling sound and a powerful subwoofer, this system will bring your music, movies, and games to life.

Multiple inputs
You’ve got the flexibility to set up your system the way you want to. Connect your PC, PS3™, Xbox 360®, Wii®, iPod®, DVD player, and more.

Surround sound with 3D Stereo
You’ll hear it all around you—even from two-channel sources. Your speakers convert two-channel stereo into an immersive surround sound experience.

75 watts (RMS) of power
You’ve got enough power to fill the room with sound—and even rattle a few windows.

Short summary description Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W:
This short summary of the Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Surround Sound Speakers Z506, 5.1 channels, 75 W, PC, Black, 48 W, 3.42 x 3.56 x 6.82" (86.9 x 90.3 x 173.2 mm)

Long summary description Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W:
This is an auto-generated long summary of Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W based on the first three specs of the first five spec groups.

Logitech Surround Sound Speakers Z506. Audio output channels: 5.1 channels, RMS rated power: 75 W, Recommended usage: PC. Satellite speakers RMS power: 48 W, Satellite speaker dimensions (WxDxH): 3.42 x 3.56 x 6.82" (86.9 x 90.3 x 173.2 mm). Front speakers RMS power: 8 W. Center speaker RMS power: 16 W, Center speaker dimensions (WxDxH): 7.25 x 3.45 x 3.69" (184.2 x 87.6 x 93.6 mm). Subwoofer RMS power: 27 W, Subwoofer dimensions (WxDxH): 6.69 x 8.24 x 10.3" (170 x 209.4 x 261.4 mm)

Performance
RMS rated power *
75 W
Recommended usage *
PC
Product color *
Black
Audio output channels *
5.1 channels
Satellite speakers
Number of satellite speakers *
5
Satellite speakers RMS power *
48 W
Satellite speaker dimensions (WxDxH)
3.42 x 3.56 x 6.82" (86.9 x 90.3 x 173.2 mm)
Front speakers
Front speakers RMS power
8 W
Center speaker
Center speaker RMS power
16 W
Center speaker dimensions (WxDxH)
7.25 x 3.45 x 3.69" (184.2 x 87.6 x 93.6 mm)
Subwoofer
Subwoofer RMS power
27 W
Subwoofer dimensions (WxDxH)
6.69 x 8.24 x 10.3" (170 x 209.4 x 261.4 mm)
Power
Power source *
AC
Weight & dimensions
Weight
11.2 lbs (5.1 kg)
Technical details
Frequency range
45 - 20000 Hz
Packaging content
User guide
Yes
Ports & interfaces
Headphone outputs
1
Logistics data
Master (outer) case width
16.4" (416 mm)
Master (outer) case length
7.6" (193 mm)
Master (outer) case height
22.5" (572 mm)
Master (outer) case weight
31.1 lbs (14.1 kg)
Packaging data
Package width
7.13" (181 mm)
Package depth
15.9" (405 mm)
Package height
11.1" (281 mm)
Package weight
15 lbs (6.8 kg)
Other features
Suitable for use in country/location
Europe
Source Testseek summary Average rating
Reviews
Updated:
2018-04-05 09:20:01
Uk has collected 17 expert reviews for Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-04-05 09:19:59
We’re big fans of Logitech’s more budget-friendly speakers for their ability to produce astonishing quality sound at very reasonable prices. The company’s latest surround sound set is the Z506, which is only slightly more expensive than the superb X-53...
Bottom line An excellent design and sound quality, the Z506 is an excellent surround sound set that’s also reasonably priced...
100%
techsupportforum.com
Updated:
2018-04-05 09:19:43
Home audio is something that is hard to get right. You need to find a system that meets all of your needs. Should you go with a 2.1, 5.1, 7.1 system?With new computer motherboards coming with new audio hardware, in that the audio chipset and their audio c...
Bottom line After these few weeks of usage, I feel like the Z506 is an excellent upgrade to any home audio setup. The surround sound environment is outstanding and the system really puts you in the mood to keep listening. The system provides you with sound quality th...
0%
runaroundtech.com
Updated:
2018-04-05 09:19:49
I've recently become a big fan of watching movies. Sure, watching movies was always enjoyable to do with friends, but lately I've taken it on as a personal hobby. I received a BluRay player last year for Christmas, and have been slowly building up my coll...
Good Great design, fantastic sound, great price...
Bad None...
100%
devhardware.com
Updated:
2018-04-05 09:19:55
Unless you want to have headphones attached to your head at all times, solid PC speakers are a must to get the most out of your entertainment experience. If you are new to the whole PC audio game, here is a list of some of the top PC speakers on the ma...
0%
techgage.com
Updated:
2018-04-05 09:19:59
Logitech, no introduction needed, has been the go-to company for computer and gaming peripherals for many years. On occasion, the company does a product refresh, covering the same price point but taking advantage of modern advances. The Z506 5.1 speak...
Bottom line It is most unfortunate to give such a scathing review to a product like this, but the reality of the situation is that the Z506's predecessor, the X-540, is a superior product in almost every way. The removal of the wall mounted stands, sub volume con...
0%
engadget.com
Updated:
2018-04-05 09:20:01
Audiophiles are quick to name the umpteen flavors of Dolby, but at the risk of oversimplifying things a tad, there are just three types of surround sound today -- each easily identified by their plug. Virtual surround uses just simple stereo jacks, emulat...
Good InexpensiveColor-coded cablesQuality sound...
Bad Fewer features than predecessorNo wall mountingAnalog input only...
Bottom line If you've never experienced true 5.1 surround sound, have a capable sound card and your content primarily resides on your PC, the $100 Logitech Z506 are a fantastic introduction, but we can't honestly recommend them over the company's far-more flexible X-...
70%
Brand Image Article code product Stock Price from
Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W
(show image)
980-000356 Speaker System Z323 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W
(show image)
980-000321 Speaker System Z523 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W:
Disclaimer

© 2010 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.