Logitech logo

Logitech Z623 speaker set 200 W Universal Black 2.1 channels 35 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
755860
Info modified on:
10 Aug 2024, 06:36:58
End of life date:
31 Mar 2019
Bullet Points Logitech Z623 speaker set 200 W Universal Black 2.1 channels 35 W:
  • - These speakers have met strict performance standards to achieve THX® certification - for quality you can count on.
  • - With 200 watts (RMS) of power, you can listen as loud as you want to. You'll hear - and feel - immersive audio that brings music, movies and games to life.
  • - RCA and 3.5 mm inputs, as well as a built-in headphone jack, make it easy to get great sound from up to three audio devices.
  • - Your powerful 2.1 system delivers easy, two-satellite setup and a powerful subwoofer for big sound - even in large spaces.
  • - You're in command with integrated controls - dial the volume and bass up or down to customise your listening experience.
Guarantee:
2 years
Long product name Logitech Z623 speaker set 200 W Universal Black 2.1 channels 35 W:

Speaker System Z623

Logitech Z623 speaker set 200 W Universal Black 2.1 channels 35 W:

Logitech® Speaker System Z623. For big, bold, 2.1 sound. THX® Certified means quality you can count on-these speakers have met strict performance standards to achieve THX certification. You'll hear-and feel-immersive audio from 200 watts (RMS) of power that brings music, movies, and games to life. Multiple inputs-and a built-in headphone jack-make it easy to get great sound from up to three audio devices. Easy, two-satellite setup and a powerful subwoofer give you big sound-even in large spaces. And integrated controls put you in command-dial the volume and bass up or down to customize your listening experience.

Short summary description Logitech Z623 speaker set 200 W Universal Black 2.1 channels 35 W:

Logitech Z623, 2.1 channels, 200 W, Universal, Black, 400 W, Rotary

Long summary description Logitech Z623 speaker set 200 W Universal Black 2.1 channels 35 W:

Logitech Z623. Audio output channels: 2.1 channels, RMS rated power: 200 W, Recommended usage: Universal. Satellite speakers RMS power: 35 W, Satellite speaker dimensions (WxDxH): 4.61 x 4.96 x 7.72" (117 x 126 x 196 mm), Satellite speaker weight: 3.86 lbs (1.75 kg). Subwoofer RMS power: 130 W, Subwoofer dimensions (WxDxH): 12 x 10.5 x 11.2" (305 x 266 x 284 mm), Subwoofer weight: 15.4 lbs (7 kg). Power source: AC, Power plug type: Type C. Cables included: Audio (3.5mm), Audio Direct

Video
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Logitech Z623 speaker set 200 W Universal Black 2.1 channels 35 W 980-000403:
©2010 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.