location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SYS-5015A-EHF server barebone Rack (1U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SYS-5015A-EHF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-5015A-EHF show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2019 10:57:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro SYS-5015A-EHF server barebone Rack (1U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U)
  • - Number of DIMM slots: 2
  • - Maximum internal memory: 4 GB
  • - Ethernet LAN USB 2.0 ports quantity: 8 Ethernet LAN (RJ-45) ports: 2
  • - 64 Mbit
  • - 200 W
  • - Black
Long product name Supermicro SYS-5015A-EHF server barebone Rack (1U) Black :
The short editorial description of Supermicro SYS-5015A-EHF server barebone Rack (1U) Black

SuperServer 5015A-EHF, Rackmount 1U, Intel Atom D510, Matrox G200eW, Gigabit Ethernet, SATA, PCI-E, Black
More>>>
Short summary description Supermicro SYS-5015A-EHF server barebone Rack (1U) Black:
This short summary of the Supermicro SYS-5015A-EHF server barebone Rack (1U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SYS-5015A-EHF, 1.66 GHz, 800 MHz, 4 GB, 1.8 V, Intel ICH9R, Gigabit Ethernet

Long summary description Supermicro SYS-5015A-EHF server barebone Rack (1U) Black:
This is an auto-generated long summary of Supermicro SYS-5015A-EHF server barebone Rack (1U) Black based on the first three specs of the first five spec groups.

Supermicro SYS-5015A-EHF. Supported processor frequency (max): 1.66 GHz, Processor system buses supported: 800 MHz. Maximum internal memory: 4 GB, Memory voltage: 1.8 V. Storage controller: Intel ICH9R. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L. BIOS memory size: 64 Mbit

Brand Image Article code product Stock Price from
Supermicro

Supermicro CSE-502L-200B server barebone Rack (1U) Black
(show image)
CSE-502L-200B CSE-502L-200B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)