location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic WDEC-10 peripheral device case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WDEC-10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDEC-10 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 25 years
Long product name Case Logic WDEC-10 peripheral device case Black :
The short editorial description of Case Logic WDEC-10 peripheral device case Black

WDEC-10, 10" Portable In-Car DVD Player Case, black
More>>>
Case Logic WDEC-10 peripheral device case Black:
The official marketing text of Case Logic WDEC-10 peripheral device case Black as supplied by the manufacturer

- Take your portable DVD player and favorite movies on the road in this protective hard shell, multi–functional case with shoulder strap.
- Adjustable buckle attachment suspension system allows case to easily attach between two bucket seats. See installation instructions inside.
- Sturdy hook–n–loop harness in main compartment safely secures DVD player while in use or while stored. CAUTION: Player must be strapped securely inside case while vehicle is in motion.
- Built–in, dual headphone jack allows two people to conveniently listen to movie while player in case.

Short summary description Case Logic WDEC-10 peripheral device case Black:
This short summary of the Case Logic WDEC-10 peripheral device case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic WDEC-10, 25 oz (709 g), 11.4 x 2.56 x 9.45" (290 x 65 x 240 mm), 12.6 x 5 x 10.4" (320 x 127 x 265 mm)

Long summary description Case Logic WDEC-10 peripheral device case Black:
This is an auto-generated long summary of Case Logic WDEC-10 peripheral device case Black based on the first three specs of the first five spec groups.

Case Logic WDEC-10. Weight: 25 oz (709 g), Interior dimensions (W x D x H): 11.4 x 2.56 x 9.45" (290 x 65 x 240 mm). Dimensions (WxDxH): 12.6 x 5 x 10.4" (320 x 127 x 265 mm)

Technical details
Product color *
Black
Maximum screen size
10"
Weight & dimensions
Weight
25 oz (709 g)
Weight & dimensions
Interior dimensions (W x D x H)
11.4 x 2.56 x 9.45" (290 x 65 x 240 mm)
Other features
Dimensions (WxDxH)
12.6 x 5 x 10.4" (320 x 127 x 265 mm)