location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ODYS Fino+ 23.6" 23.6" Full HD Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ODYS Check ‘ODYS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fino+ 23.6"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X810065
Category: TVs Check ‘ODYS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ODYS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ODYS Fino+ 23.6" 23.6" Full HD Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23.6"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² 5 ms 1000:1
  • - DVB-T PAL, SECAM
  • - VESA mounting
  • - 26 W
Long product name ODYS Fino+ 23.6" 23.6" Full HD Black 300 cd/m² :
The short editorial description of ODYS Fino+ 23.6" 23.6" Full HD Black 300 cd/m²

23.6", Full HD, 1920 x 1080, 16:9, 300 cd/m2, DVB-T, USB
More>>>
Short summary description ODYS Fino+ 23.6" 23.6" Full HD Black 300 cd/m²:
This short summary of the ODYS Fino+ 23.6" 23.6" Full HD Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

ODYS Fino+ 23.6", 23.6", 1920 x 1080 pixels, Full HD, DVB-T, Black

Long summary description ODYS Fino+ 23.6" 23.6" Full HD Black 300 cd/m²:
This is an auto-generated long summary of ODYS Fino+ 23.6" 23.6" Full HD Black 300 cd/m² based on the first three specs of the first five spec groups.

ODYS Fino+ 23.6". Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black