location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Edition P2500 Intel® Celeron® 0.5 GB 80 GB Windows XP Professional Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO Edition
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Edition P2500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:EEDP250068C1NL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO Edition P2500 Intel® Celeron® 0.5 GB 80 GB Windows XP Professional Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 210 W
  • - Intel® Celeron® 3.2 GHz
  • - 0.5 GB
  • - 80 GB DVD-ROM
  • - Windows XP Professional
Guarantee: 1 year on-site.
Long product name Fujitsu ESPRIMO Edition P2500 Intel® Celeron® 0.5 GB 80 GB Windows XP Professional Tower PC :
The short editorial description of Fujitsu ESPRIMO Edition P2500 Intel® Celeron® 0.5 GB 80 GB Windows XP Professional Tower PC

ESPRIMO Edition P2500, Intel Celeron D351 3.2GHz (256MB L2, 533Mhz), 512MB DDR2 533MHz, 80GB UDMA, DVD-ROM, Windows XP Professional MUL B
More>>>
Fujitsu ESPRIMO Edition P2500 Intel® Celeron® 0.5 GB 80 GB Windows XP Professional Tower PC:
The official marketing text of Fujitsu ESPRIMO Edition P2500 Intel® Celeron® 0.5 GB 80 GB Windows XP Professional Tower PC as supplied by the manufacturer

The new entry-level professional PC for the price-conscious professional. An outstanding value, ESPRIMO Edition can handle any office requirement, particularly those typical to small and mid-sized enterprises.

Short summary description Fujitsu ESPRIMO Edition P2500 Intel® Celeron® 0.5 GB 80 GB Windows XP Professional Tower PC:
This short summary of the Fujitsu ESPRIMO Edition P2500 Intel® Celeron® 0.5 GB 80 GB Windows XP Professional Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Edition P2500, 3.2 GHz, Intel® Celeron®, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition P2500 Intel® Celeron® 0.5 GB 80 GB Windows XP Professional Tower PC:
This is an auto-generated long summary of Fujitsu ESPRIMO Edition P2500 Intel® Celeron® 0.5 GB 80 GB Windows XP Professional Tower PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Edition P2500. Processor frequency: 3.2 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 210 W. Chassis type: Tower. Product type: PC. Weight: 24.3 lbs (11 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
3.2 GHz
Processor cache
0.256 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD interface
Ultra-ATA/100
HDD speed
7200 RPM
Optical drive
DVD read speed
16x
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Ports & interfaces
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Tower
Performance
Audio system
Realtek ALC135
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Power
Power supply *
210 W
Power supply input voltage
100 - 127, 200 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
7.95" (202 mm)
Depth *
14.8" (376 mm)
Height *
14.6" (372 mm)
Weight *
24.3 lbs (11 kg)
Packaging content
Display included *
No
Other features
CD read speed
48x
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet