location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MT60LPS projector lamp 250 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MT60LPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50022279 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050927238710 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MT60LPS projector lamp 250 W NSH
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NSH 250 W
  • - Service life of lamp: 4000 h
  • - Brand compatibility: NEC
Long product name NEC MT60LPS projector lamp 250 W NSH :
The short editorial description of NEC MT60LPS projector lamp 250 W NSH

Lamp Module MT60LPS
More>>>
Short summary description NEC MT60LPS projector lamp 250 W NSH:
This short summary of the NEC MT60LPS projector lamp 250 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MT60LPS, NSH, 250 W, 4000 h, NEC, MT1060G/MT1065G

Long summary description NEC MT60LPS projector lamp 250 W NSH:
This is an auto-generated long summary of NEC MT60LPS projector lamp 250 W NSH based on the first three specs of the first five spec groups.

NEC MT60LPS. Lamp type: NSH, Bulb power: 250 W, Service life of lamp: 4000 h, Brand compatibility: NEC, Compatibility: MT1060G/MT1065G

Brand Image Article code product Stock Price from
NEC

NEC NP35LP projector lamp 218 W
(show image)
100014090 NP35LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP33LP projector lamp 250 W
(show image)
100013963 NP33LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP32LP projector lamp 230 W NSH
(show image)
100013962 NP32LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP30LP projector lamp 270 W UHP
(show image)
100013543 NP30LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP17LP-UM projector lamp 265 W
(show image)
100013230 NP17LP-UM 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP21LP projector lamp 330 W
(show image)
60003224 NP21LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP19LP projector lamp 230 W
(show image)
60003129 NP19LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC GT50LP projector lamp 250 W NSH
(show image)
50020067 GT50LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MT60LP projector lamp 275 W NSH
(show image)
50022277 MT60LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC GT60LPS projector lamp 275 W NSH
(show image)
50023172 GT60LPS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)