location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint TVF760A tumble dryer Freestanding Top-load 13.2 lbs (6 kg) C Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVF760A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVF760A
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hotpoint TVF760A tumble dryer Freestanding Top-load 13.2 lbs (6 kg) C Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Top-load 13.2 lbs (6 kg) Silver
  • - Number of drying programs: 11
  • - Anti-Crease function Delayed start timer
  • - Energy efficiency class: C
Long product name Hotpoint TVF760A tumble dryer Freestanding Top-load 13.2 lbs (6 kg) C Silver :
The short editorial description of Hotpoint TVF760A tumble dryer Freestanding Top-load 13.2 lbs (6 kg) C Silver

TVF760A
More>>>
Hotpoint TVF760A tumble dryer Freestanding Top-load 13.2 lbs (6 kg) C Silver:
The official marketing text of Hotpoint TVF760A tumble dryer Freestanding Top-load 13.2 lbs (6 kg) C Silver as supplied by the manufacturer

Dimensions
H (cm) : 85.0
W (cm) : 59.5
D (cm) : 55.0

User interface
Digital display
Displays remaining drying time
Displays cycle status

Performance
Drying system : Vented
In operation : electronic
Energy class : C
Capacity (Kg) : 6.0
Number of programmes : 10+1
3 automatic drying levels

Main functions
- Wool Programme
- Cool air cycle
- Crease care - Pre and Post Drying
A smooth operator, this programme prevents heavy creases forming by intermittently tumbling the load without heat.
- Wool Programme
No need to be timid about machine drying delicate wollens. This extra gentle programme is specifically designed to take care of your finest wool items.
- Anti-crease system at beginning and end of programme
- Delay timer

Structural characteristics
Body colour : silver
Reverse Tumble Action
Removable filter
Door Opening 180° : Left
End of Cycle Alarm

Short summary description Hotpoint TVF760A tumble dryer Freestanding Top-load 13.2 lbs (6 kg) C Silver:
This short summary of the Hotpoint TVF760A tumble dryer Freestanding Top-load 13.2 lbs (6 kg) C Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint TVF760A, Freestanding, Top-load, Silver, Left, 13.2 lbs (6 kg), C

Long summary description Hotpoint TVF760A tumble dryer Freestanding Top-load 13.2 lbs (6 kg) C Silver:
This is an auto-generated long summary of Hotpoint TVF760A tumble dryer Freestanding Top-load 13.2 lbs (6 kg) C Silver based on the first three specs of the first five spec groups.

Hotpoint TVF760A. Appliance placement: Freestanding, Loading type: Top-load, Product color: Silver. Drum capacity: 13.2 lbs (6 kg). Energy efficiency class: C, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Depth: 21.7" (550 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product color *
Silver
Door hinge
Left
Performance
Drum capacity *
13.2 lbs (6 kg)
Number of drying programs
11
Anti-Crease function
Yes
Ergonomics
Delayed start timer *
Yes
Power
Energy efficiency class *
C
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
23.4" (595 mm)
Depth *
21.7" (550 mm)
Height
33.5" (850 mm)
Brand Image Article code product Stock Price from
Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White
(show image)
869991583830 NT M11 8X3E IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint AQC9 2F7 TM2 1 (EU) tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A++ White Hotpoint AQC9 2F7 TM2 1 (EU) tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A++ White
(show image)
AQC9 2F7 TM2 1 (EU) AQC9 2F7 TM2 1 (EU) 0.00
(excl. VAT)
0 (incl. VAT)