- - Original
- - Print technology: Inkjet printing
- - Printing colors: Black
- - 1 pc(s)
High Yield Black Ink Cartridge for Dell V305 All In One Printer
Highlights
- Produces high-resolution printouts with crisp text and sharp details
- Yields more than twice the number of pages than a standard capacity cartridge
Overview
The High Capacity Black Print Cartridge from Dell is specifically designed for Dell Photo All in One Printer. This cartridge offers a great value with a lower cost per page than the standard capacity print cartridge. It features microscopic ink-drop size for incredible clarity and detail. The cartridge supports Dell's Ink Management System for low ink detection and easy online ordering.
DELL 330-0971, Black, Pigment-based ink, 1 pc(s)
DELL 330-0971. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)