location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 310-9064 toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
310-9064
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
310-9064
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:30:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 310-9064 toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Color toner page yield: 2000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name DELL 310-9064 toner cartridge 1 pc(s) Original Magenta :
The short editorial description of DELL 310-9064 toner cartridge 1 pc(s) Original Magenta

Magenta Toner for Dell 1320c Color Laser Printer
More>>>
DELL 310-9064 toner cartridge 1 pc(s) Original Magenta:
The official marketing text of DELL 310-9064 toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

Highlights
- High-resolution toner cartridge produces sharp images and text
- Offers a yield of up to 2000 pages

Overview
The 2000-Page Magenta Toner Cartridge from Dell is designed to work with Dell Color Laser Printer. It produces high resolution printouts with impressively sharp images and text. This magenta cartridge features a yield of up to 2000 pages.

Short summary description DELL 310-9064 toner cartridge 1 pc(s) Original Magenta:
This short summary of the DELL 310-9064 toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 310-9064, 2000 pages, Magenta, 1 pc(s)

Long summary description DELL 310-9064 toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of DELL 310-9064 toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

DELL 310-9064. Color toner page yield: 2000 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
Dell 1320c
Quantity per pack *
1 pc(s)
Color toner page yield *
2000 pages
Type *
Original
Features
Printing colors *
Magenta
Packaging data
Package dimensions (WxDxH)
2.76 x 7.8 x 1.97" (70 x 198 x 50 mm)
Other features
Print technology
Laser printing