Hotpoint logo

Hotpoint TCM570P tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64291
Info modified on:
21 Oct 2022, 10:32:10
Long product name Hotpoint TCM570P tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White:

TCM570P

Hotpoint TCM570P tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White:

Dimension
H (cm) : 85.0
W (cm) : 59.5
D (cm) : 58.4

Performance
Drying system : Condenser
In operation : mechanical
Energy class : C
Capacity (Kg) : 7.0
Number of programmes : 16+1

Main functions
Empty water indicator

Structural characteristics
Body colour : white
Reverse Tumble Action
Reservoir Capacity (lt) : 5
Removable filter
Door Opening 180° : Left

Short summary description Hotpoint TCM570P tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White:

Hotpoint TCM570P, Freestanding, Front-load, White, Left, 15.4 lbs (7 kg), C

Long summary description Hotpoint TCM570P tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White:

Hotpoint TCM570P. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 15.4 lbs (7 kg). Energy efficiency class: C, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Depth: 23" (584 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.