DELL logo

DELL 310-8236 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65166
Info modified on:
04 Aug 2021, 18:00:20
Long product name DELL 310-8236 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

946 Standard Capacity Color Ink ( Series 5 ) for Dell 946 Photo All-in-One Printer

DELL 310-8236 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

Highlights
- Produces high-resolution printouts with colorful images and sharp text
- Microscopic ink-drop size provides incredible clarity and detail

Overview
The Standard Capacity Color Print Cartridge from Dell is specifically designed for Dell All in One Printer. It produces high-resolution printouts with colorful images and sharp text. It features microscopic ink-drop size for incredible clarity and detail. The cartridge supports Dell's Ink Management System for low ink detection and easy online ordering.

Short summary description DELL 310-8236 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

DELL 310-8236, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description DELL 310-8236 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

DELL 310-8236. Colour ink type: Pigment-based ink, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.