location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys EtherFast 10/100 Compact USB Network Adapter 12 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EtherFast 10/100 Compact USB Network Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB100M-UK
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Linksys EtherFast 10/100 Compact USB Network Adapter 12 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - USB
  • - 12 Mbit/s
Guarantee: 1-Year Limited Warranty
Long product name Linksys EtherFast 10/100 Compact USB Network Adapter 12 Mbit/s :
The short editorial description of Linksys EtherFast 10/100 Compact USB Network Adapter 12 Mbit/s

EtherFast® 10/100 Compact USB Network Adapter
More>>>
Linksys EtherFast 10/100 Compact USB Network Adapter 12 Mbit/s:
The official marketing text of Linksys EtherFast 10/100 Compact USB Network Adapter 12 Mbit/s as supplied by the manufacturer

Now you can connect to any 10, 100, or 10/100Mbps hub or switch without having to open your PC. The EtherFast® 10/100 Compact USB Network Adapter from Linksys allows you to instantly connect to a network from a USB-enabled desktop or notebook PC running any version of Windows that supports USB. The Plug-and-Play compatible device attaches to your PC’s or hub’s USB port via a USB Type A connector. Simply connect a standard UTP Category 5 network cable into the EtherFast® 10/100 Compact USB Network Adapter’s RJ-45 port, install the included network software drivers, and you are networked.
The EtherFast® 10/100 Compact USB Network Adapter is bus-powered, drawing power from the host PC and requires no external power cords. The 10/100 Compact USB Network Adapter features the maximum throughput supported by USB, easy-to-read LEDs, compact design, a 1-year limited warranty, and free world-class technical support.

- One A-type USB Port

- One RJ-45 10/100BaseTX Port For Connecting to a Network

- 18K Memory Buffer

- Powered by the Host PC So No External Power Supply Is Needed

Short summary description Linksys EtherFast 10/100 Compact USB Network Adapter 12 Mbit/s:
This short summary of the Linksys EtherFast 10/100 Compact USB Network Adapter 12 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys EtherFast 10/100 Compact USB Network Adapter, Wired, USB, 12 Mbit/s

Long summary description Linksys EtherFast 10/100 Compact USB Network Adapter 12 Mbit/s:
This is an auto-generated long summary of Linksys EtherFast 10/100 Compact USB Network Adapter 12 Mbit/s based on the first three specs of the first five spec groups.

Linksys EtherFast 10/100 Compact USB Network Adapter. Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 12 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Network
Maximum data transfer rate *
12 Mbit/s
Data link protocols
CSMA/CD
Design
Plug and Play
Yes
Certification
FCC Class B, CE Mark, Commercial, VCCI, CSA
System requirements
Compatible operating systems
Windows 98, 2000, Millennium, XP
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operational conditions
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
0.494 oz (14 g)
Other features
Compliance industry standards
IEEE 802.3, IEEE 802.3u, USB Spec. v1.1
I/O ports
1 10BaseT/100BaseTX RJ-45 1 USB Type A
Dimensions (WxDxH)
2.64 x 0.866 x 0.394" (67 x 22 x 10 mm)
Link/Act LED
Yes