Nokia logo

Nokia 6710 2.6" Single SIM 950 mAh Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32352
Info modified on:
14 Oct 2022, 17:49:08
Long product name Nokia 6710 2.6" Single SIM 950 mAh Gray:

6710 Navigator titanio, 2.6" QVGA, 320 x 240, Bluetooth, GPS, 5 Mp 4x zoom, FM, Grey

Short summary description Nokia 6710 2.6" Single SIM 950 mAh Gray:

Nokia 6710, 2.6", 320 x 240 pixels, Gray

Long summary description Nokia 6710 2.6" Single SIM 950 mAh Gray:

Nokia 6710. Display diagonal: 2.6", Display resolution: 320 x 240 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 950 mAh. Product color: Gray. Weight: 4.13 oz (117 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.