location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin CAT5e UTP Solid Bulk Cable: Grey, 50 Meters networking cable Gray 1968.5" (50 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT5e UTP Solid Bulk Cable: Grey, 50 Meters
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7L504UK50M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868492963 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty!
Long product name Belkin CAT5e UTP Solid Bulk Cable: Grey, 50 Meters networking cable Gray 1968.5" (50 m) :
The short editorial description of Belkin CAT5e UTP Solid Bulk Cable: Grey, 50 Meters networking cable Gray 1968.5" (50 m)

CAT5e UTP Solid Bulk Cable: Grey, 50 Meters
More>>>
Short summary description Belkin CAT5e UTP Solid Bulk Cable: Grey, 50 Meters networking cable Gray 1968.5" (50 m):
This short summary of the Belkin CAT5e UTP Solid Bulk Cable: Grey, 50 Meters networking cable Gray 1968.5" (50 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin CAT5e UTP Solid Bulk Cable: Grey, 50 Meters, 1968.5" (50 m), Gray

Long summary description Belkin CAT5e UTP Solid Bulk Cable: Grey, 50 Meters networking cable Gray 1968.5" (50 m):
This is an auto-generated long summary of Belkin CAT5e UTP Solid Bulk Cable: Grey, 50 Meters networking cable Gray 1968.5" (50 m) based on the first three specs of the first five spec groups.

Belkin CAT5e UTP Solid Bulk Cable: Grey, 50 Meters. Cable length: 1968.5" (50 m), Product color: Gray

Brand Image Article code product Stock Price from
Belkin

Belkin RJ45 CAT-5e Assembled UTP Patch Cable 1m black networking cable 39.4" (1 m)
(show image)
A3L791B01M-BLK RJ45 CAT-5e Assembled UTP Patch Cable 1m black 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 1m blue networking cable 39.4" (1 m)
(show image)
A3L791B01MBL-DF RJ45 CAT-5e Assembled Halogen free STP Patch Cable 1m blue 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Snagless Double shielded STP Patch Cable 1m black networking cable 39.4" (1 m)
(show image)
A3L791B01MBK-DS RJ45 CAT-5e Snagless Double shielded STP Patch Cable 1m black 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Assembled Halogen free STP Patch Cable 1m black networking cable 39.4" (1 m)
(show image)
A3L791B01MBK-DF RJ45 CAT-5e Assembled Halogen free STP Patch Cable 1m black 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e booted Patch Cable 5m grey - 50 PACK networking cable Gray 196.9" (5 m)
(show image)
A3L791B.5MHB-50 RJ45 CAT-5e booted Patch Cable 5m grey - 50 PACK 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Snagless Double shielded STP Patch Cable 1m blue networking cable 39.4" (1 m)
(show image)
A3L791B01MBL-DS RJ45 CAT-5e Snagless Double shielded STP Patch Cable 1m blue 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e booted UTP Patch Cable 1m black networking cable 39.4" (1 m)
(show image)
A3L791B01M-BLKB RJ45 CAT-5e booted UTP Patch Cable 1m black 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e booted Patch Cable 5m yellow - 50 PACK networking cable 196.9" (5 m)
(show image)
A3L791B.5MHBY50 RJ45 CAT-5e booted Patch Cable 5m yellow - 50 PACK 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e booted Patch Cable 1m red networking cable 39.4" (1 m)
(show image)
A3L791B01M-REDB RJ45 CAT-5e booted Patch Cable 1m red 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin RJ45 CAT-5e Snagless Double shielded STP Patch Cable 1m grey networking cable Gray 39.4" (1 m)
(show image)
A3L791B01M-DS RJ45 CAT-5e Snagless Double shielded STP Patch Cable 1m grey 0.00
(excl. VAT)
0 (incl. VAT)