location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 310-4549 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
310-4549
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
310-4549
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:54:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 310-4549 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 18000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name DELL 310-4549 toner cartridge 1 pc(s) Original Black :
The short editorial description of DELL 310-4549 toner cartridge 1 pc(s) Original Black

18000-Page Standard Yield Toner for Dell W5300n Workgroup Laser Printer
More>>>
DELL 310-4549 toner cartridge 1 pc(s) Original Black:
The official marketing text of DELL 310-4549 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Highlights
- High-resolution produces sharp images and text
- Supports Dell's Toner Management System for low toner detection and easy online ordering
- Use and Return assures environmentally sound recycling of used toner cartridges

Overview
The 18K Use and Return Black Toner Cartridge from Dell is specifically designed for the Dell Printer. This high-yield cartridge has 50% more capacity than the standard 12K cartridge and produces high-resolution printouts with impressively sharp images and text. It supports Dell's Toner Management System for low toner detection and easy online ordering. Use and Return assures environmentally sound recycling of used toner cartridges.

Short summary description DELL 310-4549 toner cartridge 1 pc(s) Original Black:
This short summary of the DELL 310-4549 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 310-4549, 18000 pages, Black, 1 pc(s)

Long summary description DELL 310-4549 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of DELL 310-4549 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

DELL 310-4549. Black toner page yield: 18000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Dell W5300n
Quantity per pack *
1 pc(s)
Black toner page yield *
18000 pages
Type *
Original
Features
Printing colors *
Black
Other features
Color
No
Print technology
Laser printing