NEC logo

NEC VT58 data projector 1600 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53558
Info modified on:
21 Oct 2022, 10:14:32
Long product name NEC VT58 data projector 1600 ANSI lumens LCD XGA (1024x768):

Versatile VT Projectors VT58, 1,600 ANSI, 1,024 x 768 (XGA)

Short summary description NEC VT58 data projector 1600 ANSI lumens LCD XGA (1024x768):

NEC VT58, 1600 ANSI lumens, LCD, XGA (1024x768), 600:1, 15 - 100 kHz, 50 - 120 Hz

Long summary description NEC VT58 data projector 1600 ANSI lumens LCD XGA (1024x768):

NEC VT58. Projector brightness: 1600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 150 W. Display: LCD, Display diagonal: 0.6". Power consumption (typical): 215 W, Power consumption (standby): 7.4 W. Output: Mini D-SUB, 15-pin, Audio input: 1 x 3.5 stereo mini jack, 1 x stereo phono jack, Audio output: 3.5 mm stereo mini jack

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.