KYOCERA logo

KYOCERA FS-920 A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118806
Info modified on:
18 Jan 2024, 17:34:05
Guarantee:
2 year
Long product name KYOCERA FS-920 A4:

FS- 920: the professional desktop printer with low noise

KYOCERA FS-920 A4:

If you are looking for a robust, compact, and low-noise desktop printer tailored to your individual needs, then Kyocera is the ideal choice with professional and high-performance technology. In addition to Kyocera’s own controller language PRESCRIBE, the FS-920 comes with PCL 6 and PostScript 3 to enable best performance in MS Office as well as in Apple or Linux environments. This optimises the output of diverse documents with graphical elements. The strong CPU of 266 MHz enables efficient, speedy processing of printing data that saves time on even the most complex documents. And what’s more, with its cartridge-free design and durable components, the FS-920 ensures you make long-term gains.

Short summary description KYOCERA FS-920 A4:

KYOCERA FS-920, Laser, A4, 18 ppm

Long summary description KYOCERA FS-920 A4:

KYOCERA FS-920. Print technology: Laser. Maximum duty cycle: 15000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.