Buffalo logo

Buffalo 54 Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34836
Info modified on:
21 Oct 2022, 10:14:32
Long product name Buffalo 54 Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s:

54 Mbps Wireless USB 2.0 Keychain Adapter with Auto Install

Buffalo 54 Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s:

Buffalo 54 Mbps Wireless USB 2.0 Keychain Adapter with Auto Install offers a sleek and convenient way to instantly add 802.11g wireless connectivity through an available USB port on your Windows PC. Laptop users can easily connect via the USB port without the need to open the PC case and install a PCI Card. Mobile users are offered a quick and portable way to connect without taking up a PC Card slot. The added benefit of automatic installation of the client manager software offers genuine plug and play solution to end users. The AirStation One-Touch Secure System (AOSS™) provides a quick and easy way to create a secure wireless access on multiple platforms within minutes. USB extension cable is included with this keychain adapter for versatile connections. Its stylish design and compact size makes the USB keychain adapter the ultimate portable wireless client solution.

Short summary description Buffalo 54 Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s:

Buffalo 54 Mbps Wireless USB 2.0 Keychain Adapter, Wireless, USB, 54 Mbit/s

Long summary description Buffalo 54 Mbps Wireless USB 2.0 Keychain Adapter 54 Mbit/s:

Buffalo 54 Mbps Wireless USB 2.0 Keychain Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.