location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teka DHB 70 Wall-mounted Stainless steel 780 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teka Check ‘Teka’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DHB 70
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAMPANA DHB 70 INOX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421152064825
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Teka’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teka: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Teka DHB 70 Wall-mounted Stainless steel 780 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wall-mounted 27.6" (700 mm) Stainless steel
  • - 780 m³/h Ducted/Recirculating
  • - Metal
  • - Number of speeds: 3
  • - 2 bulb(s) Halogen
More>>>
Short summary description Teka DHB 70 Wall-mounted Stainless steel 780 m³/h:
This short summary of the Teka DHB 70 Wall-mounted Stainless steel 780 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Teka DHB 70, 780 m³/h, Ducted/Recirculating, Wall-mounted, Stainless steel, Buttons, Metal

Long summary description Teka DHB 70 Wall-mounted Stainless steel 780 m³/h:
This is an auto-generated long summary of Teka DHB 70 Wall-mounted Stainless steel 780 m³/h based on the first three specs of the first five spec groups.

Teka DHB 70. Maximum extraction power: 780 m³/h, Type of extraction: Ducted/Recirculating. Type: Wall-mounted, Product color: Stainless steel, Control type: Buttons. Grease filter type: Metal. Number of bulbs: 2 bulb(s), Bulb type: Halogen. Width: 27.6" (700 mm), Depth: 19.7" (500 mm), Height: 26.1" (662 mm)

Brand Image Article code product Stock Price from
Teka

Teka DS 60.1 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DS 60.1 INOX DS 60.1 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DG3 90 Wall-mounted 780 m³/h
(show image)
CAMPANA DG3 90 CRISTAL DG3 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DG3 70 Wall-mounted 780 m³/h
(show image)
CAMPANA DG3 70 CRISTAL DG3 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DHB 90 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DHB 90 INOX DHB 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DY 90 Stainless steel 780 m³/h
(show image)
CAMPANA DY 90 INOX DY 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DY 70 Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DY 70 INOX DY 70 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DT 90 Wall-mounted Gray 780 m³/h
(show image)
CAMPANA DT 90 DT 90 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DH Isla Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DH ISLA DH Isla 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka DS Isla Wall-mounted Stainless steel 780 m³/h
(show image)
CAMPANA DS ISLA DS Isla 0.00
(excl. VAT)
0 (incl. VAT)