HP logo

HP Designjet 30gp Remarketed large format printer Thermal inkjet Color 2400 x 1200 DPI A3 (297 x 420 mm)

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10130
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
05 Apr 2011
Bullet Points HP Designjet 30gp Remarketed large format printer Thermal inkjet Color 2400 x 1200 DPI A3 (297 x 420 mm):
  • - HP Designjet 30 series printers bring photo quality to your studio with 82 years of fade-resistant<sup>[1]</sup> printing, dye-based HP inks, 2400 dpi, and a four-picoliter ink drop size for fine details, smooth tonal transition and excellent image quality.
  • - With HP Professional Color technologies, including Automatic Closed Loop Color calibration, the HP Designjet 30 wide-format printer series delivers consistent results. Get fast color stability for pre-press printing with accurate color.
  • - See results and get client approval fast with HP Designjet 30 series printers by printing up to 4 mpp for A3/B sizes in Normal mode. This series features optimized drivers with RGB ICC profiles support and optional<sup>[2]</sup> RIP for Mac and Windows.
Long product name HP Designjet 30gp Remarketed large format printer Thermal inkjet Color 2400 x 1200 DPI A3 (297 x 420 mm):

HP DesignJet 30gp Remarketed Printer

HP Designjet 30gp Remarketed large format printer Thermal inkjet Color 2400 x 1200 DPI A3 (297 x 420 mm):

The flexibility of the HP Designjet 30 wide-format printer series lets you spend more time creating and less time printing with 82 years of exceptional fade-resistant,[1] photo-quality images in rich, consistent colors and full Mac and Windows support.

Short summary description HP Designjet 30gp Remarketed large format printer Thermal inkjet Color 2400 x 1200 DPI A3 (297 x 420 mm):

HP Designjet 30gp Remarketed, Thermal inkjet, 2400 x 1200 DPI, PCL 3, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 22 m2/hr, 900 pages per month

Long summary description HP Designjet 30gp Remarketed large format printer Thermal inkjet Color 2400 x 1200 DPI A3 (297 x 420 mm):

HP Designjet 30gp Remarketed. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3. Total input capacity: 70 sheets, Total output capacity: 50 sheets, Maximum input capacity: 70 sheets. Maximum print size: A3 (297 x 420 mm), Paper tray media types: Coated paper, Glossy paper, Heavy paper, Photo paper, Plain paper, Semi-glossy paper, ISO A-series sizes (A0...A9): A3, A3+, A4. USB connector: USB Type-A. Product color: Gray, Silver, Internal memory: 32 MB, Maximum internal memory: 64 MB

Disclaimer HP Designjet 30gp Remarketed large format printer Thermal inkjet Color 2400 x 1200 DPI A3 (297 x 420 mm) C7790FR:
[1]Wilhelm Imaging Research, Inc. concluded that prints made with HP No. 85 Ink Cartridges and HP Premium Plus papers may be displayed indoors under glass for 82 years before noticeable fading and staining occur (see www.wilhelm-research.com for details).
[2]Not included, sold separately.
[3]Standard on the 130nr model, optional on the 130 model.
[4]The printer also supports software RIPs from other manufacturers.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.