location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Projector PE7700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.J0C77.B5E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 1100 ANSI lumens
  • - Lamp 2000 h
  • - 1280x720 2500:1
  • - Number of colors: 16.78 million colors
Long product name BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 :
The short editorial description of BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720

Digital Projector PE7700
More>>>
BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720:
The official marketing text of BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 as supplied by the manufacturer

Home cinema at a new level
With the PE7700 you bring home cinema at its best to your living room. Wide-screen and with the highest image quality through Senseye Technology, the BenQ PE7700 is there to watch and satisfy all your senses.

Projection Calculator
Get your projector in exactly the right spot for optimal viewing pleasure with BenQ's new Projection Calculator.

DLP™ projection system
Digital Light Processing™ is the world's only all-digital display solution and a key ingredient in the best digital projectors available today.

DLP™ technology uses an optical semiconductor to recreate source material with a fidelity analog systems cannot match.

Smoothest Image Quality
The PE7700 uses progressive scan to detect motion and static signals and process static and motion imaging with Senseye technology.

2D progressive scan is used on moving objective and 3D Progressive Scan on static objective.

Short summary description BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720:
This short summary of the BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Digital Projector PE7700, 1100 ANSI lumens, DLP, 1280x720, 2500:1, 16.78 million colors, 15 - 75 kHz

Long summary description BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720:
This is an auto-generated long summary of BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 based on the first three specs of the first five spec groups.

BenQ Digital Projector PE7700. Projector brightness: 1100 ANSI lumens, Projection technology: DLP, Projector native resolution: 1280x720. Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 250 W. Display: LCD, Display resolution: 640 x 350 pixels. Weight: 12.1 lbs (5.5 kg). Aspect ratio: 16:9, Dimensions (WxDxH): 15 x 11.8 x 4.53" (380 x 300 x 115 mm), I/O ports: PC (RGB:BNC x 3), A/V (HDMI, RCA x 1, Mini DIN 4 pin x 1, BNC x 5, RCA x 3)

Projector
Projector brightness *
1100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1280x720
Contrast ratio (typical) *
2500:1
Number of colors
16.78 million colors
Horizontal scan range
15 - 75 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
250 W
Display
Display
LCD
Display resolution
640 x 350 pixels
Weight & dimensions
Weight *
12.1 lbs (5.5 kg)
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
15 x 11.8 x 4.53" (380 x 300 x 115 mm)
I/O ports
PC (RGB:BNC x 3), A/V (HDMI, RCA x 1, Mini DIN 4 pin x 1, BNC x 5, RCA x 3)
Control panel
720P DMD
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:16:19
Uk has collected 21 expert reviews for BenQ Digital Projector PE7700 data projector 1100 ANSI lumens DLP 1280x720 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
T3.com
Updated:
2011-08-14 02:16:19
With this, BenQ has unleashed the cheapest Hi-Def DLP projector so far. It seems like only yesterday that we were drooling over Toshibas ?2,500 MT700 - then the cheapest DLP projector to earn the HD-ready badge of honour - but thats now been blown...
Good Groundbreaking price, Future-proof specification, Brilliant picture...
Bad Its bulkiness, The touch of noise on dark scenes...
Bottom line The biggest bargain that weve seen in years.
100%
avreview.co.uk
Updated:
2011-08-14 02:16:19
DLP has so far lagged behind LCD when it comes to high definition, thanks to Texas Instruments seemingly struggling to mass produce DLP chipsets with the requisite 720 lines of resolution. Its finally happening though, and currently one of the cheapest ar...
90%
techradar.com
Updated:
2011-08-14 02:16:19
Until recently, an HD Ready DLP video projector would set you back over a couple of grand, and it would probably have come in the shape of Toshibas impressive TDP-MT700. But thats about to change dramatically thanks to BenQ, as it unleashes the HD Re...
Good HD Ready * a reasonably quiet runner...
Bad Slight green crawl in dark areas black levels could be deeper...
Bottom line Delivers on its promise of affordability but there are some compromises...
80%
EISA.eu
Updated:
2011-08-14 02:16:19
BenQs PE7700 home theatre projector throws visual signals quite literally into sharp relief. Courtesy of its Texas Instruments HD2+ chipset, and High Definition Multimedia Interface (HDMI) input, the PE7700 renders superb pictures from the latest high...
0%
pcauthority.com.au
Updated:
2011-11-04 06:16:32
Formerly our projector Product of the Year, BenQ’s PE7700 is getting on a tad, and as a result it’s not the class-leading design it once was. It hasn’t become a bad performer – it’s just that technology waits for no man, woman or projector, and newer p...
Bottom line Getting on, but remains a fairly competitive buy...
67%
gadgetguy.com.au
Updated:
2011-11-04 06:16:33
Were not sure how BenQ has managed to get the PE7700 to market at such a low price, but were certainly not complaining. If you dont notice the rainbow effect, we can easily recommend the PE7700 as the sub-$5,000 projector to get.
Good Exceptional value for money. Great image quality. High speed colour wheel. Whisper quiet.
Bad Noticeable rainbow effect, despite use of high speed colour wheel. No lens shift feature. Only one set of component inputs.
Bottom line Were not sure how BenQ has managed to get the PE7700 to market at such a low price, but were certainly not complaining. If you dont notice the rainbow effect, we can easily recommend the PE7700 as the sub-$5,000 projector to get.
90%
goodgearguide.com.au
Updated:
2011-11-04 06:16:33
BenQ (pronounced Ben-queue, in case you were afraid to ask) is making a concerted effort to become a hip, cool technology vendor, much like that benchmark for hip and cool technology vendors, Sony. While many of its products tend to fall more in the IT...
80%
stuff.tv
Updated:
2014-03-27 02:19:37
Isn’t BenQ brilliant? The PE7700 is fitted with everything you could wish for in a projector at this price. This includes 1280x720 resolution, Texas Instruments HD2+ chipset and both HDMI and component video inputs.With normal DVDs it’s fantas...
Good Feed it HD footage from a media centre PC and the BenQ rocks. First rate detail levels. Solid edge definition.
Bad There is a price wall - the PE7700 has hit it but if you want better youll have to up the cash flow.
Bottom line The PE7700 gives you a high-quality, cinema-esque image for a relative pittance – you’d be foolish not to invest...
100%
stuff.tv
Updated:
2011-08-14 02:16:19
Isn’t BenQ brilliant? The PE7700 is fitted with everything you could wish for in a projector at this price. This includes 1280x720 resolution, Texas Instruments HD2+ chipset and both HDMI and component video inputs.With normal DVDs it’s fantas...
Good Feed it HD footage from a media centre PC and the BenQ rocks. First rate detail levels. Solid edge definition.
Bad There is a price wall - the PE7700 has hit it but if you want better youll have to up the cash flow.
Bottom line The PE7700 gives you a high-quality, cinema-esque image for a relative pittance – you’d be foolish not to invest...
100%
game-boyz.com
Updated:
2011-08-14 02:16:19
BenQ PE7700 Home Theater ProjectorBill Livolsi, April 29, 2005 Home theater projectors using the HD2+ DLP chip have been delivering excellent overall performance, including impressively high contrast. However, this performance has always cost a signifi...
0%
soundandvision.com
Updated:
2011-08-14 02:16:19
With its squarish design, the DLP-based BenQ PE7700 looks retro, but theres nothing low-tech about it. Among its features are a control for picture-in-picture on its oversized remote, and a second component-video input — rarities on a projector.
0%
projectorreviews.com
Updated:
2011-08-14 02:16:19
If you are looking for a projector around the $3000 price point, this is the best Ive seen yet. Pleasing natural colors, and my favorite phrase - "film like" quality, pretty much sum up the performance, but also value and price performanc...
Good Natural colors, Enhanced contrast improves scenes, especially dark ones, Very good remote, Bright! Enough “horsepower” to power large screens (up to 140″ diagonal), Out of the box performance is great, without tweaking, Price Performance, Multiple Image m...
Bad No lens shift, Can’t jump directly between any two Image modes, No 12 volt screen trigger...
Bottom line Pleasing natural colors, and my favorite phrase – “film like” quality, pretty much sum up the performance, but also value and price performance come to mind as legitimate phrases to describe this home theater projector...
0%
ultimateavmag.com
Updated:
2011-08-14 02:16:19
While separate projectors and screens are not for everyone, for many of us they define the essence of the true home theater video experience. A big-screen television is fine as far as it goes, and certainly appeals to a wide market. But nothing quite m...
0%
projectorcentral.com
Updated:
2011-08-14 02:16:19
An excellent price-performer among the high-end home theater projectors using the HD2+ DLP chip, available at exceptionally low street prices. The native 1280x720 resolution and DVI input make the DVDO iScan HD+ video processor a good companion piece for...
90%
Brand Image Article code product Stock Price from
BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768) BenQ Projector MP720 data projector 2500 ANSI lumens DLP XGA (1024x768)
(show image)
9J.J1K77.B5E Projector MP720 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600) BenQ Digital Projector PB8140 data projector 2000 ANSI lumens DLP SVGA (800x600)
(show image)
99.J9577.B8E Digital Projector PB8140 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MP610 data projector 2000 ANSI lumens DLP SVGA (800x600) BenQ MP610 data projector 2000 ANSI lumens DLP SVGA (800x600)
(show image)
9J.J1B77.B5E MP610 0.00
(excl. VAT)
0 (incl. VAT)