location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MT1035LP projector lamp 150 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MT1035LP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50017081 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695605640
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name NEC MT1035LP projector lamp 150 W NSH :
The short editorial description of NEC MT1035LP projector lamp 150 W NSH

Lamp Module for MT1035
More>>>
Short summary description NEC MT1035LP projector lamp 150 W NSH:
This short summary of the NEC MT1035LP projector lamp 150 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MT1035LP, NSH, 150 W, NEC, MT1035

Long summary description NEC MT1035LP projector lamp 150 W NSH:
This is an auto-generated long summary of NEC MT1035LP projector lamp 150 W NSH based on the first three specs of the first five spec groups.

NEC MT1035LP. Lamp type: NSH, Bulb power: 150 W, Brand compatibility: NEC, Compatibility: MT1035

Brand Image Article code product Stock Price from
NEC

NEC NP35LP projector lamp 218 W
(show image)
100014090 NP35LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP33LP projector lamp 250 W
(show image)
100013963 NP33LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP32LP projector lamp 230 W NSH
(show image)
100013962 NP32LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP28LP projector lamp 225 W UHP
(show image)
100013541 NP28LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP30LP projector lamp 270 W UHP
(show image)
100013543 NP30LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP29LP projector lamp 225 W UHP
(show image)
100013542 NP29LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP17LP-UM projector lamp 265 W
(show image)
100013230 NP17LP-UM 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP22LP projector lamp 400 W UHP
(show image)
60003223 NP22LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP21LP projector lamp 330 W
(show image)
60003224 NP21LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP19LP projector lamp 230 W
(show image)
60003129 NP19LP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)