location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PictureMate 100 Mobile Phone Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C602002
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - 1.5" LCD
  • - USB port
Guarantee: Standard: 1 Year Standard Warranty
Optional: Extension to 3 Years
Long product name Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI :
The short editorial description of Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI

Epson PictureMate 100 Mobile Phone Edition
More>>>
Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI:
The official marketing text of Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI as supplied by the manufacturer

Real photos – really easy
With the Epson PictureMate 100 it's as easy to produce impressive photos as it is to take them. Just insert your memory card, select your photos on the bright colour preview monitor and press print. It's easy, convenient and affordable.
Produce superb photos taken on your digital camera anytime, anywhere and with ease. You don't even need a computer. Simply print in 3 easy steps: insert your memory card, view and select your photos on the built-in, colour LCD screen and press print.

Real, high quality and glossy photos
With the Epson PictureMate 100 photos look and feel just like traditional photos. You can produce high quality, 10 x 15cm glossy, borderless photos in vibrant colours. You can even add additional effects, like changing a photo from colour to black and white or to sepia tones. Photos from an Epson PictureMate 100 are more than a match for any high street photo lab.

Real photos – anytime, anywhere
You are always ready to process the best shots with the Epson PictureMate 100. Take photos and instantly share them with friends and family anywhere you like – at home, at family parties or special occasions. It's small and stylish with a carrying handle and optional rechargeable battery.

Real photos – really affordable
Find everything you need to produce 135 glossy photos in the Epson PicturePack. It makes home photo printing hassle-free and more affordable than ever before. It's the clever and affordable solution for printing real photos quickly, easily and without leaving the home.

Key Features
-Produce real 10 x 15cm photos that more than match any high street photo lab
-Quick and easy photo processing, at the touch of a button in the convenience of your home
-Easily preview, edit and print from the bright 1.5” colour LCD
-Print direct from PictBridge or USB DIRECT-PRINT, digital cameras, memory cards
-Go mobile – compact and stylish with easy carry handle and optional rechargeable battery
-Hassle-free and affordable – Epson PicturePack, all you need for 135 glossy photos
-Print wirelessly from compatible camera phones with Epson PictureMate 100 Mobile Phone Edition

Short summary description Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PictureMate 100 Mobile Phone Edition, Inkjet, 5760 x 1440 DPI

Long summary description Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson PictureMate 100 Mobile Phone Edition. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print speed (color photo, normal quality)
91 ppm
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
1.5"
Display resolution
521 x 218 pixels
Input & output capacity
Total input capacity
20 sheets
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
45 dB
Power
Power consumption (printing) *
13 W
System requirements
Minimum system requirements
Pentium 300MHz/PowerPC G3 233MHz 64MB RAM 850MB/40MB(Mac) HDD Space
Weight & dimensions
Weight
5.95 lbs (2.7 kg)
Maximum dimensions (W x D x H)
10.1 x 12 x 6.57" (256 x 305 x 167 mm)
Other features
Dimensions (WxDxH)
10.1 x 6.06 x 6.42" (256 x 154 x 163 mm)
Compatibility
Bluetooth imaging phones, notebook PCs, PDAs & digital cameras
Mac compatibility
Yes
Compatible operating systems
Windows XP Windows Me Windows 98 Windows 2000 Mac OS X
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:46:31
Uk has collected 2 expert reviews for Epson PictureMate 100 Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
electronicsme.com
Updated:
2015-06-27 11:46:31
The Epson PictureMate Express Edition C11C623001F is a dedicated, personal 4" x 6" photo printer. Most dedicated photo printers use a dye-sublimation technique, but the PictureMate is an inkjet printer, using Epson's unique six-color ink system. Maximu...
Bottom line The PictureMate is hard to beat if you are in the market for a dedicated photo printer, You can buy a Kodak unit for less, but the results do not equal those of the PictureMate. The unit has all the connectivity options you might want (except Ethernet)...
88%
Brand Image Article code product Stock Price from
Epson PictureMate™ 100 photo printer Inkjet 5760 x 1440 DPI Epson PictureMate™ 100 photo printer Inkjet 5760 x 1440 DPI
(show image)
C11C602003 Epson PictureMate 100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)