TDP-FF1 LED Projection Device
Toshiba TDP-FF1 LED Projection Device, 400 ANSI lumens, DLP, SVGA (800x600), 1500:1, 15.7 - 98.4" (0.4 - 2.5 m), 16.78 million colors
Toshiba TDP-FF1 LED Projection Device. Projector brightness: 400 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Service life of light source: 10000 h. Display diagonal: 0.55". Weight: 19.9 oz (565 g). Aspect ratio: 4:3, Dimensions (WxDxH): 5.51 x 4.02 x 2.24" (140 x 102 x 57 mm), Power supply: 18 W