location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic ET-LA057 Replacement Lamp projector lamp UHM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-LA057 Replacement Lamp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET-LA057 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0675650045420 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Panasonic ET-LA057 Replacement Lamp projector lamp UHM :
The short editorial description of Panasonic ET-LA057 Replacement Lamp projector lamp UHM

ET-LA057 Replacement Lamp
More>>>
Short summary description Panasonic ET-LA057 Replacement Lamp projector lamp UHM:
This short summary of the Panasonic ET-LA057 Replacement Lamp projector lamp UHM data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic ET-LA057 Replacement Lamp, UHM, 2000 h

Long summary description Panasonic ET-LA057 Replacement Lamp projector lamp UHM:
This is an auto-generated long summary of Panasonic ET-LA057 Replacement Lamp projector lamp UHM based on the first three specs of the first five spec groups.

Panasonic ET-LA057 Replacement Lamp. Lamp type: UHM, Service life of lamp: 2000 h

Brand Image Article code product Stock Price from
Panasonic

Panasonic ET-LAD57 projector lamp 275 W UHM
(show image)
ET-LAD57 ET-LAD57 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic ET-LAD40W projector lamp 210 W UHM
(show image)
ET-LAD40W ET-LAD40W 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic ET-LAD40 projector lamp 210 W UHM
(show image)
ET-LAD40 ET-LAD40 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)