location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 4479A002 ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-3e BK Black Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4479A002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7508457257808 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 390275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 18:14:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 4479A002 ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every toner ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly
Long product name Canon 4479A002 ink cartridge Original Black :
The short editorial description of Canon 4479A002 ink cartridge Original Black

BCI-3e BK Black Ink Cartridge
More>>>
Canon 4479A002 ink cartridge Original Black:
The official marketing text of Canon 4479A002 ink cartridge Original Black as supplied by the manufacturer

A black ink used for printing documents and photos on a mixture of media types. This ink cartridge allows you to print up to 1,500 (Printing at ISO/IEC 24711† standard.) A4 pages.

Short summary description Canon 4479A002 ink cartridge Original Black:
This short summary of the Canon 4479A002 ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 4479A002, Black, Pigment-based ink, 1500 pages

Long summary description Canon 4479A002 ink cartridge Original Black:
This is an auto-generated long summary of Canon 4479A002 ink cartridge Original Black based on the first three specs of the first five spec groups.

Canon 4479A002. Black ink type: Pigment-based ink, Printing colors: Black, Black ink page yield: 1500 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- i550 - i560 - i850 - i860 - MultiPASS C755 - MultiPASS F30 - MultiPASS F50 - MultiPASS F60 - MultiPASS F80 - MultiPASS MP700 - MultiPASS MP730 - PIXMA iP3000 - PIXMA iP4000 - PIXMA iP4000R - PIXMA iP5000 - PIXMA MP750 - PIXMA MP760 - PIXMA MP780 - S400 - S450 - S500 - S520 - S530D - S600 - S630 - S630 Network - S750
Black ink page yield *
1500 pages
Type *
Original
Features
Ink type
Pigment-based ink
Printing colors *
Black
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Maximum duty cycle
310 pages per month
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)