location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Multi-Protocol with Single USB Port print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-Protocol Print Server with Single USB Port
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-301U/B
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:46
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link Multi-Protocol with Single USB Port print server Ethernet LAN :
The short editorial description of D-Link Multi-Protocol with Single USB Port print server Ethernet LAN

Multi-Protocol Print Server with Single USB Port
More>>>
D-Link Multi-Protocol with Single USB Port print server Ethernet LAN:
The official marketing text of D-Link Multi-Protocol with Single USB Port print server Ethernet LAN as supplied by the manufacturer

The DP-301U print server provides a single USB 1.1 port for connection to a USB-supported printer. This device lets you easily share your USB printer with a group of users at home or in the office over a 10Mbps Ethernet or 100Mbps Fast Ethernet network. Supporting multiple network operating systems, this device brings a high level of flexibility and performance to your printing needs.

Flexible Installation
The DP-301U is ideal for both the large office and the small workgroup. For homes and SOHO with just one printer to share, this print server offers a single port and saves you the cost. For the large office with many computer users and several printers scattered at different places, you can plug one print server to each of these printers to share them on the network.

Multiple Network OS Support
The DP-301U supports as many network OS, including Windows 95, 98, ME, NT 4.0, XP, Apple MacOS with AppleTalk, Linux, Solaris, SCO Unix and NetWare 5.x native NDS. This allows you toflexibly install the print server, regardless of your network environment.

10/100Mbps LAN Port
Connection to your network is through a 10/100Mbps Fast Ethernet port, which automatically detects the speed of your network and auto-negotiates to use the highest speed available.

Easy Setup
Setup the print server is easy with a Windows-based menudriven program, which guides you through all the necessary steps to set up and configure your network printer. SNMP and latest MIB-II MIBs are also built into the print server, allowing you to manage this device on any SNMP standardbased network.



Product Features:

Supports 1 USB Printer
10/100Mbps 100BaseTX interface (RJ45)
Supports Windows & Unix Operating Systems
Supports TCP/IP, NetBEUI & AppleTalk Protocols
Configuration & Management via Web Browser

Short summary description D-Link Multi-Protocol with Single USB Port print server Ethernet LAN:
This short summary of the D-Link Multi-Protocol with Single USB Port print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Multi-Protocol Print Server with Single USB Port, Ethernet LAN, IEEE 802.2, IEEE 802.3, IEEE 802.3u, SNMP, 4.27 oz (121 g), 0 - 50 °C, 5 - 95%

Long summary description D-Link Multi-Protocol with Single USB Port print server Ethernet LAN:
This is an auto-generated long summary of D-Link Multi-Protocol with Single USB Port print server Ethernet LAN based on the first three specs of the first five spec groups.

D-Link Multi-Protocol Print Server with Single USB Port. Network connection type: Ethernet LAN, Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3u. Management protocols: SNMP. Weight: 4.27 oz (121 g). Data transfer rate: 100 Mbit/s, Power requirements: DC 5V, 2.5A, Dimensions (WxDxH): 3.54 x 3.19 x 1.57" (90 x 81 x 40 mm)

Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.2, IEEE 802.3, IEEE 802.3u
Protocols
Management protocols
SNMP
Weight & dimensions
Weight
4.27 oz (121 g)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Data transfer rate
100 Mbit/s
I/O ports
USB 1.1, MIB-II (RFC 1213)
Power requirements
DC 5V, 2.5A
Dimensions (WxDxH)
3.54 x 3.19 x 1.57" (90 x 81 x 40 mm)
Supported protocols
BOOTP SNMP Telnet TFTP FTP LPD RARP DHCP, TCP/IP; NetBUEI; AppleTalk/EtherTalk
Compatible operating systems
- Windows 3.11, NT, 95, 98, ME, 2000, XP - Mac OS EtherTalk - HP-UX Unix - Sun OS - Solaris - SCO Unix - UnixWare - NetWare 5.x NDPS LPS - lpd
Networking features
Ethernet/Fast Ethernet
Brand Image Article code product Stock Price from
D-Link Wireless 802.11g USB print server Wireless LAN D-Link Wireless 802.11g USB print server Wireless LAN
(show image)
DP-G310/E Wireless 802.11g USB Print Server 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)