location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hanvon SenTIP 1201WD graphic tablet Black 5080 lpi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hanvon Check ‘Hanvon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SenTIP 1201WD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SENTIP 1201WD
Category:
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
Graphic Tablets Check ‘Hanvon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hanvon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:35:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hanvon SenTIP 1201WD graphic tablet Black 5080 lpi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired 5080 lpi
  • - Maximum reading height: 0.276" (7 mm)
  • - Pen included
  • - Black
Long product name Hanvon SenTIP 1201WD graphic tablet Black 5080 lpi :
The short editorial description of Hanvon SenTIP 1201WD graphic tablet Black 5080 lpi

SenTIP 1201WD - 5080LPI
More>>>
Short summary description Hanvon SenTIP 1201WD graphic tablet Black 5080 lpi:
This short summary of the Hanvon SenTIP 1201WD graphic tablet Black 5080 lpi data-sheet is auto-generated and uses the product title and the first six key specs.

Hanvon SenTIP 1201WD, Wired, 5080 lpi, 0.276" (7 mm), Black, 2000 /XP/Vista X86/Vista X64/7 Mac10.5 +, Pentium 3

Long summary description Hanvon SenTIP 1201WD graphic tablet Black 5080 lpi:
This is an auto-generated long summary of Hanvon SenTIP 1201WD graphic tablet Black 5080 lpi based on the first three specs of the first five spec groups.

Hanvon SenTIP 1201WD. Connectivity technology: Wired, Resolution: 5080 lpi, Maximum reading height: 0.276" (7 mm). Product color: Black. Compatible operating systems: 2000 /XP/Vista X86/Vista X64/7 Mac10.5 +, Minimum processor: Pentium 3, Minimum RAM: 128 MB. Pen weight: 1.45 oz (41 g). Dimensions (WxDxH): 10.6 x 15.4 x 0.669" (270 x 390 x 17 mm), Accuracy touch: 0.4 mm, Power requirements: 100 - 240V, 50/60Hz