location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Accessories keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessories
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37L2561
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2021 11:36:39
The date of the most recent change of the data-sheet in Icecat's system
Long product name IBM Accessories keyboard :
The short editorial description of IBM Accessories keyboard

xSer Tower keyboard Dutch
More>>>
Short summary description IBM Accessories keyboard:
This short summary of the IBM Accessories keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Accessories, 6.38" (162 mm), 1.46" (37 mm), 17.9" (454 mm)

Long summary description IBM Accessories keyboard:
This is an auto-generated long summary of IBM Accessories keyboard based on the first three specs of the first five spec groups.

IBM Accessories. Depth: 6.38" (162 mm), Height: 1.46" (37 mm), Width: 17.9" (454 mm)

Brand Image Article code product Stock Price from
Lenovo Pearl White Preferred Pro Full-size PS/2 keyboard PS/2 Lenovo Pearl White Preferred Pro Full-size PS/2 keyboard PS/2
(show image)
31P7483 Pearl White Preferred Pro Full-size PS/2 Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Rubber Dome - Business Black keyboard PS/2 Lenovo Rubber Dome - Business Black keyboard PS/2
(show image)
37L2581 Rubber Dome Keyboard - Business Black 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo IBM Preferred Pro Full Size keyboard PS/2 Black Lenovo IBM Preferred Pro Full Size keyboard PS/2 Black
(show image)
25R7003 IBM Preferred Pro Full Size Keyboard 0.00
(excl. VAT)
0 (incl. VAT)