location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin E-Series 6 Socket, 3-Metre SurgeStrip White 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E-Series 6 Socket, 3-Metre SurgeStrip
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9E600UK3M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868427859 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 20:26:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin E-Series 6 Socket, 3-Metre SurgeStrip White 118.1" (3 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 476 J
  • - Cable length: 118.1" (3 m)
  • - White
Guarantee: Lifetime Warranty
Long product name Belkin E-Series 6 Socket, 3-Metre SurgeStrip White 118.1" (3 m) :
The short editorial description of Belkin E-Series 6 Socket, 3-Metre SurgeStrip White 118.1" (3 m)

E-Series 6 Socket, 3-Metre SurgeStrip
More>>>
Short summary description Belkin E-Series 6 Socket, 3-Metre SurgeStrip White 118.1" (3 m):
This short summary of the Belkin E-Series 6 Socket, 3-Metre SurgeStrip White 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin E-Series 6 Socket, 3-Metre SurgeStrip, 476 J, White, 118.1" (3 m), 13000 A

Long summary description Belkin E-Series 6 Socket, 3-Metre SurgeStrip White 118.1" (3 m):
This is an auto-generated long summary of Belkin E-Series 6 Socket, 3-Metre SurgeStrip White 118.1" (3 m) based on the first three specs of the first five spec groups.

Belkin E-Series 6 Socket, 3-Metre SurgeStrip. Surge energy rating: 476 J. Product color: White. Cable length: 118.1" (3 m). Maximum spike current: 13000 A

Brand Image Article code product Stock Price from
Belkin

Belkin 4-Socket SurgeMaster, with Telephone Protection White 4 AC outlet(s) 78.7" (2 m)
(show image)
F9H410DE2M 4-Socket SurgeMaster, with Telephone Protection 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 7-Socket SurgeMaster GOLD Series Gray 118.1" (3 m)
(show image)
F9G726DE3M-GRY 7-Socket SurgeMaster GOLD Series 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 4-Socket SurgeMaster White 39.4" (1 m)
(show image)
F9H400DE1M 4-Socket SurgeMaster 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 7-Socket SurgeMaster GOLD Series Gray 118.1" (3 m)
(show image)
F9G726YY3M-GRY 7-Socket SurgeMaster GOLD Series 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 6-Socket SurgeMaster Superior Series, Networking Surge White 6 AC outlet(s) 78.7" (2 m)
(show image)
F9S624UK2M 6-Socket SurgeMaster Superior Series, Networking Surge 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 7-Socket SurgeMaster GOLD Series Gray 118.1" (3 m)
(show image)
F9G726UK3M-GRY 7-Socket SurgeMaster GOLD Series 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 4-Socket SurgeMaster White 39.4" (1 m)
(show image)
F9H400UK1M 4-Socket SurgeMaster 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin E-Series 4 Sockets, 3-Metre Cable PowerStrip
(show image)
F9E409U3M E-Series 4 Sockets, 3-Metre Cable PowerStrip 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 6-Socket SurgeMaster Superior Series with Telephone Protection White 6 AC outlet(s) 78.7" (2 m)
(show image)
F9S620UK2M 6-Socket SurgeMaster Superior Series with Telephone Protection 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 4-Socket SurgeMaster, with Telephone Protection White 4 AC outlet(s) 78.7" (2 m)
(show image)
F9H410UK2M 4-Socket SurgeMaster, with Telephone Protection 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)