location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo MIMO Performance Wireless Cable/DSL Smart Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MIMO Performance Wireless Cable/DSL Smart Router
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WHR-HP-G54-1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Buffalo MIMO Performance Wireless Cable/DSL Smart Router wireless router :
The short editorial description of Buffalo MIMO Performance Wireless Cable/DSL Smart Router wireless router

MIMO Performance Wireless Cable/DSL Smart Router
More>>>
Buffalo MIMO Performance Wireless Cable/DSL Smart Router wireless router:
The official marketing text of Buffalo MIMO Performance Wireless Cable/DSL Smart Router wireless router as supplied by the manufacturer

The Buffalo AirStation G54 MIMO Performance Wireless Cable/DSL Smart Router combines the MIMO Performance wireless performance with Buffalo’s AirStation One-Touch Secure System™ (AOSS™). Uniquely equipped with a built-in signal amplifier, the WHR-HP-G54 produces a true 60% increase in wireless transmit power over a standard 802.11g wireless router. WHR-HP-G54 extends the range of standard 802.11g client devices by up to 70% and improves overall performance by up to 50%. This Smart Router automatically detects and configures your Cable or DSL internet connection. Security features include WPA, WEP, Privacy Separator, Intrusion Detector, and SPI firewall. In addition to fast wireless performance, WHR-HP-G54 features a built-in external switch between wireless router and wireless bridge access point modes. The combination of speed, security, and push-button setup of wireless connections and internet, makes the Buffalo AirStation G54 MIMO Performance Wireless Cable/DSL Smart Router the perfect choice for your wireless network.

Short summary description Buffalo MIMO Performance Wireless Cable/DSL Smart Router wireless router:
This short summary of the Buffalo MIMO Performance Wireless Cable/DSL Smart Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo MIMO Performance Wireless Cable/DSL Smart Router, ADSL

Long summary description Buffalo MIMO Performance Wireless Cable/DSL Smart Router wireless router:
This is an auto-generated long summary of Buffalo MIMO Performance Wireless Cable/DSL Smart Router wireless router based on the first three specs of the first five spec groups.

Buffalo MIMO Performance Wireless Cable/DSL Smart Router. Power consumption (typical): 3.4 W. Weight: 9.52 oz (270 g). Dimensions (WxDxH): 1.1 x 5.12 x 5.67" (28 x 130 x 144 mm), Power requirements: 100-240V AC, 50/60 Hz, Maximum data transfer rate: 0.125 Gbit/s

Network
Supports ISDN connection
No
DSL features
ADSL
Yes
Power
Power consumption (typical)
3.4 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
9.52 oz (270 g)
Other features
Dimensions (WxDxH)
1.1 x 5.12 x 5.67" (28 x 130 x 144 mm)
I/O ports
4 x 10/100 Mbps, Auto Sensing, Auto MDIX 1 x 10/100 Mbps, Auto Sensing, Auto MDIX High-Speed Routing - Support FTTH
Power requirements
100-240V AC, 50/60 Hz
Maximum data transfer rate
0.125 Gbit/s
Interface
RJ-45
Frequency range
2,412 - 2,462 MHz
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:29:21
Uk has collected 5 expert reviews for Buffalo MIMO Performance Wireless Cable/DSL Smart Router wireless router and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30 16:29:21
The AirStation is fiddly to set up - but even in normal mode its blindingly fast Buffalos tiny little router doesnt look as if its big enough to run a whole network - its only about the size of CD walkman. But it can afford to be small, as its...
100%
Laptopmag.com
Updated:
2011-07-30 16:29:08
While Buffalo prepares to blow the roof off of wireless throughput with their new Nfiniti series, based on 802.11n, the WHR-HP-G54 is still a stunner. Using a high-power wireless signal, this model gives you two performance options: with framebursting...
60%
practicallynetworked.com
Updated:
2011-07-30 16:29:12
These days, most of the WLAN (define) devices claiming the highest performance and range use some kind of MIMO (Multiple Input Multiple Output) implementation, which uses multiple transmitters and antennas to maximize throughput and minimize the effec...
0%
wi-fiplanet.com
Updated:
2014-03-31 01:20:51
Model: WHR-HP-G54Price: $80 (ESP)Pros: Inexpensive; compatible with specialized antennas; easy security configuration.Cons: Erratic performance; bulky client card.
0%