NETGEAR logo

NETGEAR FVG318 wireless router Fast Ethernet Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270339
Info modified on:
21 Oct 2022, 10:32:10
Long product name NETGEAR FVG318 wireless router Fast Ethernet Blue:

1 x WAN, 8 x LAN, 802.11g, 12V, 1.0A

NETGEAR FVG318 wireless router Fast Ethernet Blue:

Five-in-One Wireless and Wired VPN Solution

This comprehensive and affordable solution offers wired and wireless connectivity and businessclass protection for small office and remote/branch office users. It combines five functions in a single, compact package – Stateful Packet Inspection (SPI) firewall, 802.11g wireless access point, IPSec Virtual Private Network (VPN) appliance, NAT router, and eight-port Fast Ethernet switch. Powerful and standards-based, it delivers both 10 and 100 Mbps connections for wired devices, plus 802.11b/g devices at speeds up to 108 Mbps. This complete solution offers high-performance features in a space-saving, easy-to-use design.

Heavy Duty Security

More than just a simple NAT router, the ProSafe FVG318 SPI firewall provides business-class protection, blocking unwanted users from accessing the network. Wi-Fi Protected Access 2 Enterprise (WPA2) shields wireless communication with the highest available level of industry-standard encryption and authentication. Comprehensive controls block or filter unwanted addresses, services, protocols, and URLs, fortifying your network. Up to eight simultaneous IPSec VPN security association connections protect links between business locations, encrypting all traffic as it traverses the Internet – perfect for telecommuters and remote offices. VPNC compliant.

Easy Usability

Easy to set up and use, with intuitive Smart Wizards™ that help connect to your ISP and establish VPN connections. SNMP support provides complete remote administration – perfect for corporate teleworkers, remote offices, and small businesses that can take advantage of centralized administration. Dynamic DNS capabilities facilitate remote access, cameras, games, and other hosted services for users with dynamic IP addresses.

Expandable

Works as the foundation for a small network, or integrated into a big one. Support for DHCP (client and server) and PPPoE facilitates widespread deployment. Optimized for NETGEAR’s ProSafe VPN Client Software VPN01L and VPN05L (single and 5-user license) and ProSafe Network Management Software NMS100. Compatible with other SNMP management applications, and supports Windows®, Macintosh®, UNIX®, and Linux®, or any other TCP/IP based platforms.

Short summary description NETGEAR FVG318 wireless router Fast Ethernet Blue:

NETGEAR FVG318, 802.11g, Ethernet LAN, Blue

Long summary description NETGEAR FVG318 wireless router Fast Ethernet Blue:

NETGEAR FVG318. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 3DES, 256-bit AES, DES, MD5, SHA-1. Routing protocols: RIP-1, RIP-2. Product color: Blue

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.