location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
850 G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JZ54AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018832039 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Dec 2019
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8650U (8MB Cache, 1.9GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 16GB (2400MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Guarantee: 3 year limited parts, labor (3-3-0) warranty. Certain restrictions and exclusions apply.
Long product name HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The short editorial description of HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

HP EliteBook 850 G5 Notebook PC
More>>>
HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official marketing text of HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful security, collaboration and connectivity features from HP.
High performance, high portability.
Help speed up demanding business applications with an optional 8th Gen quad-core Intel® Core™ processor[8].
Powering your creativity
Power through creative applications using high resolution 4k displays with optional AMD Radeon™ RX540 Discrete Graphics[6].
Preserve your privacy
Never wonder if someone is watching you with the added peace-of-mind that comes from the integrated HP Privacy Camera[9], with a physical shutter to protect from malicious surveillance.
Firmware level protection
Protect your PC with the hardware-enforced self-healing protection of HP Sure Start Gen4[3] that automatically recovers the BIOS.
Protect critical security processes
Keep your critical applications and processes running even if malware tries to shut them down with HP SureRun[10].
Protect identities with HP Multi-Factor Authenticate Gen2
Fortify your security with up to three authentication factors including fingerprints and facial recognition[11].
Browse confidently
Help protect your PC from websites and in-browser .pdf files infected with malware, ransomware, or viruses with HP Sure Click[4].

Short summary description HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 850 G5, Intel® Core™ i7, 1.9 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 850 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Silver

Brilliant new design

This ultra-slim, precision-crafted aluminum laptop with a narrow border display goes anywhere, and looks great doing it. An optional ultra-bright display[12] adapts to any environment, for an optimal viewing experience wherever you work.

Built on a secure foundation

Protect your PC against the evolving malware threats of the future, with self-healing, hardware-enforced, and manageable security solutions from HP. From the BIOS to the browser HP Sure Start Gen4[3] and HP Sure Click[4] help secure your PC.

Crystal-clear collaboration

Calls sound crisp and clear with advanced collaboration features like HP Noise Cancellation. Loud top-firing speakers produce rich sound. The world-facing third microphone and collaboration keys help make PC calls productive.

A modern docking solution

Quickly transition to desktop productivity with a single USB-C™-cable[5]. The optional HP Thunderbolt Dock G2[6] delivers enterprise manageability and an optional audio module[7]. Traditional side docking is also supported to work with your existing solution.

Let nothing stand in your way

Power through your day with Windows 10 Pro[1] and the powerful security, collaboration and connectivity features from HP.

High performance, high portability.

Help speed up demanding business applications with an optional 8th Gen quad-core Intel® Core™ processor[8].

Powering your creativity

Power through creative applications using high resolution 4k displays with optional AMD Radeon™ RX540 Discrete Graphics[6].

Preserve your privacy

Never wonder if someone is watching you with the added peace-of-mind that comes from the integrated HP Privacy Camera[9], with a physical shutter to protect from malicious surveillance.

Firmware level protection

Protect your PC with the hardware-enforced self-healing protection of HP Sure Start Gen4[3] that automatically recovers the BIOS.

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with self-healing protection[10].

Protect identities with HP Multi-Factor Authenticate Gen2

Fortify your security with up to three authentication factors including fingerprints and facial recognition[11].

Browse confidently

Help protect your PC from websites and in-browser .pdf files infected with malware, ransomware, or viruses with HP Sure Click[4].

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Housing material
Aluminum
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8650U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.9 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Thunderbolt ports quantity
1
Combo headphone/mic port
Yes
Ports & interfaces
Docking connector
Yes
Charging port type
DC-in jack
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3L8
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124968
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP ePrint
Yes
HP Recovery Manager
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP front camera
HP Webcam HD IR
HP Software provided
JetAdvantage
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.6" (370 mm)
Depth
9.92" (252 mm)
Height
0.72" (18.3 mm)
Weight *
3.92 lbs (1.78 kg)
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-16 08:42:42
Uk has collected 9 expert reviews for HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
laptopmedia.com
Updated:
2019-11-16 08:42:42
Moreover, HP is bragging about the docking capabilities of the EliteBook 850 G5. There are a lot of capable laptops in this segment, although HP's EliteBook 850 G5 takes a little different approach and it addresses multimedia too. It will also be interest...
Good Very good input devices, High contrast screen with comfortable viewing angles, Easy to get inside and upgrade, PWM-free across all brightness levels, Supports super fast NVMe storage, Backlit keyboard, Swift and seamless to work with, Good battery life...
Bad Core i7-8550U underperforms in raw benchmarks, A bit pricey, GPU throttles heavily, Gets warm on the surface under heavy load, Mediocre color range...
Bottom line As with every device in this price range, we approached HP EliteBook 850 G5 with a lot of expectations. Although the device is very well built, it didn't meet some essential requirements. Performance-wise, it falls behind some cheaper devices like the Del...
0%
notebookcheck.net
Updated:
2019-11-16 08:42:42
Business for the Elite. For 2018, the largest PC manufacturer of the world, HP, has given its EliteBook series a big update. The better displays and metal case are supposed to help EliteBooks reach an even wider audience of business users. Find out whethe...
Good high-quality metal case, IPS display with high brightness, good port selection and security features, remains very cool and quiet, three-year warranty, very good glass touchpad...
Bad PointStick is worse than TrackPoint, no SD card reader, display is far away from 100% sRGB, bad speakers...
Bottom line HP EliteBook 850 G5, test unit provided by HPThe HP EliteBook 850 G5 is a top-class business notebook that has convinced us in many areas.Overall, its weaknesses are not enough to give the EliteBook a bad rating - HP has done a good job. Is the EliteBook...
89%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP EliteBook 850 G5 Intel® Core™ i7 i7-8650U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Ultra-bright display is an optional feature that must be installed at the factory.
[3] HP Sure Start Gen4 is available on HP EliteBook products equipped with Intel® 8th generation processors.
[4] HP Sure Click is available on select HP platforms and supports Microsoft® Internet Explorer and Chromium™. Check h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available.
[5] USB-C™ notebooks must be able to support power and video.
[6] Sold separately or as an optional feature.
[7] HP Audio Module sold separately and required for audio.
[8] Intel® Quad Core™ processors are optional. Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[9] HP Privacy Camera only available on non-touch screens equipped with HD or IR camera and must be installed at the factory.
[10] HP Sure Run is available on HP Elite PCs equipped with Intel® or AMD 8th generation processors.
[11] HP Multi Factor Authenticate requires 7th or 8th Generation Intel® Core™ processor, Intel® integrated graphics, and Intel® WLAN. Three authentication factors requires an Intel® vPro™ processor.
[12] Ultra-bright display is an optional feature that must be installed at the factory.