location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TW20 data projector 1200 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-TW20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H180040DA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EMP-TW20 data projector 1200 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - LCD 1200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1000:1
  • - Number of colors: 16.78 million colors
  • - 190 W
Long product name Epson EMP-TW20 data projector 1200 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Epson EMP-TW20 data projector 1200 ANSI lumens LCD XGA (1024x768)

Epson EMP-TW20
More>>>
Epson EMP-TW20 data projector 1200 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson EMP-TW20 data projector 1200 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

Big screen entertainment in your own home


Add a new dimension to watching movies at home with the Epson EMP-TW20. Now you can enjoy films, concerts, sport and more on a big screen.

Enjoy a big image, even in a small room

With Epson you don't need large rooms or a big budget to enjoy big screen entertainment. The small, sleek and stylish Epson EMP-TW20 can project an 80” image to a wall or screen from just 2 metres away. And if you do have more room you can sit back and admire images of up to 300”.

Because the Epson EMP-TW20 is HD (high definition) compatible, you can connect to all your existing and future equipment, including:

- TV
- DVD
- Digital camera
- Digital box
- Set top box
- Games console
- Personal computer
- Amplifier
- Stereo

Short summary description Epson EMP-TW20 data projector 1200 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-TW20 data projector 1200 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-TW20, 1200 ANSI lumens, LCD, XGA (1024x768), 1000:1, 16.78 million colors, 90%

Long summary description Epson EMP-TW20 data projector 1200 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-TW20 data projector 1200 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-TW20. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Focal length range: 13.7 - 20.5 mm. Noise level: 28 dB. Market positioning: Home cinema

Projector
Projector brightness *
1200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Number of colors
16.78 million colors
Uniformity
90%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
135 W
Lens system
Focal length range
13.7 - 20.5 mm
Features
Noise level *
28 dB
Design
Market positioning *
Home cinema
Display
Display
LCD
Display resolution
409920
Power
Power consumption (typical) *
190 W
Power consumption (standby) *
5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
7.72 lbs (3.5 kg)
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
11.6 x 14.7 x 4.37" (295 x 373 x 111 mm)
Power requirements
100-240 VAC ±10%, 50/60Hz
I/O ports
I/O Terminal: D-sub 9 pin x 1; I/O Signal: RS-232C
Audio system
1W
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:39
Uk has collected 7 expert reviews for Epson EMP-TW20 data projector 1200 ANSI lumens LCD XGA (1024x768) and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-03-01 09:54:39
Epson has confidently started 2006 by ensuring its extensive projector range continues to cater for those home theatre enthusiasts who may be restricted to a limited budget.
Good Lens shift, Good contrast...
Bad Could use a few more features, Poorly designed remote The Final Word If you’re restricted by a limited budget, but still want a good home theatre set-up, the TW-20 is an excellent choice.
Bottom line If you’re restricted by a limited budget, but still want a good home theatre set-up, the TW-20 is an excellent choice.
80%
techradar.com
Updated:
2017-03-01 09:54:39
For £699, youd normally only get a cheap and cheerful LCD projector aimed at the PC/- presentations market. Yet this is all you pay for the EMP-TW20,a projector from Epsons Dreamio range thats designed to be home cinemas friend. But will it be the...
Good Price, Design, black levels for cheap LCD, HD capable, native widescreen...
Bad Small buttons on remote, chicken wire effect, occasional slight colour issues...
Bottom line For £699, youd normally only get a cheap and cheerful LCD projector aimed at the PC/- presentations market. Yet this is all you pay for the EMP-TW20,a projector from Epsons Dreamio range thats designed to be home cinemas friend. But will it be the...
80%
homecinemachoice.com
Updated:
2017-03-01 09:54:39
PDF-file...
80%
Brand Image Article code product Stock Price from
Epson EMP-TW520 data projector 1400 ANSI lumens LCD 1080p (1920x1080) Epson EMP-TW520 data projector 1400 ANSI lumens LCD 1080p (1920x1080)
(show image)
EMP-TW520 Epson EMP-TW520 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TW600 data projector 1600 ANSI lumens LCD Epson EMP-TW600 data projector 1600 ANSI lumens LCD
(show image)
EMP-TW600 Epson EMP-TW600 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768) Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H177040 Epson EMP-X3 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TW600 data projector 1600 ANSI lumens LCD 1280x720 Epson EMP-TW600 data projector 1600 ANSI lumens LCD 1280x720
(show image)
V11H197040 Epson EMP-TW600 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TW520 data projector 1400 ANSI lumens LCD 1280x720 Epson EMP-TW520 data projector 1400 ANSI lumens LCD 1280x720
(show image)
V11H225040 Epson EMP-TW520 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480) Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480)
(show image)
V11H181040BT Epson EMP-TWD1 0.00
(excl. VAT)
0 (incl. VAT)