location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DI-524/B wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DI-524/B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-524/B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:18
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 Year
Long product name D-Link DI-524/B wireless router :
The short editorial description of D-Link DI-524/B wireless router

AirPlusTM G DI-524 Wireless Router
More>>>
D-Link DI-524/B wireless router:
The official marketing text of D-Link DI-524/B wireless router as supplied by the manufacturer

D-Link, the industry leader in wireless networking, introduces another breakthrough in wireless connectivity. The D-Link AirPlusTM G DI-524
which is capable of transferring data at rates of up to 54Mbps in the 2.4GHz frequency — the same wireless frequency as 802.11b. The D-Link DI-524 also offers four Ethernet ports to support multiple computers.

The advanced wireless technology built into the DI-524 offers data transfer speeds up to 54Mbps through its wireless channels allowing streaming
videos and other high bandwidth applications, such as online gaming events, to operate without the hassle of Ethernet cables. The ability to use high
bandwidth applications also makes streaming real-time programs more enjoyable and more efficient.

With the DI-524’s built-in advanced firewall, threats of hackers penetrating your network are minimized. Some firewall features include functions that allow
or disallow certain ports to be open for certain applications. Time scheduling can be established as a firewall rule so that specific ports will be open at
certain times and be closed at other times. Features like content filtering, MAC filtering, URL blocking, and domain blocking are useful tools to prevent
other unwanted intruders from connecting to your network or browsing restricted sites.

The easy-to-use configuration wizard takes only minutes to setup and guides users step-by-step through configuring the DI-524. With all the versatile features and an user-friendly utility, the DI-524 provides an enhanced networking experience.

Short summary description D-Link DI-524/B wireless router:
This short summary of the D-Link DI-524/B wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DI-524/B, OFDM, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, PPTP L2TP IPSec, WPA, VPN Pass-through, Domain Blocking, Scheduling, Power, Status, WAN, WLAN

Long summary description D-Link DI-524/B wireless router:
This is an auto-generated long summary of D-Link DI-524/B wireless router based on the first three specs of the first five spec groups.

D-Link DI-524/B. Modulation: OFDM. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: PPTP L2TP IPSec. Security algorithms: WPA, Firewall security: VPN Pass-through, Domain Blocking, Scheduling. LED indicators: Power, Status, WAN, WLAN. Antenna design: External, Antenna connector type: RP-SMA

Wireless LAN features
Modulation
OFDM
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Full duplex
Yes
Supports ISDN connection
No
VPN support
PPTP L2TP IPSec
Security
Security algorithms
WPA
Firewall security
VPN Pass-through, Domain Blocking, Scheduling
Filtering
Yes
MAC address filtering
Yes
IP address filtering
Yes
URL filtering
Yes
Network address translation (NAT)
Yes
Design
LED indicators
Power, Status, WAN, WLAN
Antenna
Antenna design *
External
Antenna
Antenna connector type
RP-SMA
Features
Safety
FCC
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Weight
7.76 oz (220 g)
Other features
Dimensions (WxDxH)
4.29 x 5.59 x 1.22" (109 x 142 x 31 mm)
I/O ports
4x 10/100 Ethernet 1x 10/100 WAN 1x Power
Indoor range
100 m
Supported data transfer rates
10/100 Mbps
Outdoor range
400 m
Networking features
Wireless LAN, Ethernet LAN
Maximum data transfer rate
0.054 Gbit/s
Management platform
Web-based, DHCP Server
Frequency range
2.4 - 2.462 GHz
xDSL connection
No
Country Distributor
United Kingdom 1 distributor(s)