LG logo

LG Super Multi DVD Rewriter, 16x, Black Bare Bulk optical disc drive Internal DVD-RW

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74618
Info modified on:
04 Apr 2019, 06:15:00
Long product name LG Super Multi DVD Rewriter, 16x, Black Bare Bulk optical disc drive Internal DVD-RW:

Super Multi DVD Rewriter, 16x, Black Bare Bulk

LG Super Multi DVD Rewriter, 16x, Black Bare Bulk optical disc drive Internal DVD-RW:

Our award winning Super Multi DVD Rewriters can write, read and erase data on all DVD and CD media.They are compatible with all formats as they support DVD+R/RW, DVD-R/RW, DVD-RAM, CD-R/RW and are Dual Layer DVD+R/-R up to 8.5G.

-Dual layer recording enables storage of up to 8.5GB;
-Writes to DVD-RAM (12x), DVD-RW(6x), DVD+R DL(10x), DVD-R DL(6x DVD-R(16x), DVD+RW(8x) DVD+R(16x), CD-RW(32x), and CD-R(48x) media;
-All DVD formats compatible;
-Interface E-IDE / ATAPI;
-Mounting type - horizontal & vertical;
-2MB buffer memory with buffer under run prevention technology;
-Access Time CDRom: 125 ms, DVD-ROM: 145 ms, DVD-RAM: 175 ms;

Short summary description LG Super Multi DVD Rewriter, 16x, Black Bare Bulk optical disc drive Internal DVD-RW:

LG Super Multi DVD Rewriter, 16x, Black Bare Bulk, Black, Tray, DVD-RW, EIDE/ATA, 2 MB, 48x

Long summary description LG Super Multi DVD Rewriter, 16x, Black Bare Bulk optical disc drive Internal DVD-RW:

LG Super Multi DVD Rewriter, 16x, Black Bare Bulk. Product color: Black, Disc loading type: Tray. Optical drive type: DVD-RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, DVD-ROM read speed: 16x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.