location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SC742i-600 4U Chassis black Midi Tower 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC742i-600 4U Chassis black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-742I-600B show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro SC742i-600 4U Chassis black Midi Tower 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Midi Tower Server
  • - 600 W
  • - Black
Long product name Supermicro SC742i-600 4U Chassis black Midi Tower 600 W :
The short editorial description of Supermicro SC742i-600 4U Chassis black Midi Tower 600 W

SC742i-600 4U Chassis black
More>>>
Short summary description Supermicro SC742i-600 4U Chassis black Midi Tower 600 W:
This short summary of the Supermicro SC742i-600 4U Chassis black Midi Tower 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SC742i-600 4U Chassis black, Midi Tower, Server, Black, 4U, 600 W, 10 - 35 °C

Long summary description Supermicro SC742i-600 4U Chassis black Midi Tower 600 W:
This is an auto-generated long summary of Supermicro SC742i-600 4U Chassis black Midi Tower 600 W based on the first three specs of the first five spec groups.

Supermicro SC742i-600 4U Chassis black. Form factor: Midi Tower, Type: Server, Product color: Black. Power supply: 600 W. Width: 17.8" (452 mm), Depth: 23.8" (605 mm), Height: 7.01" (178 mm). Ventilation fan(s): 2x90mm, 1x120mm, Main board size: 12 x 13", Drive bays: 3x5.25", 1x5.25"

Brand Image Article code product Stock Price from
Supermicro

Supermicro SC742i-600 4U Chassis beige Midi Tower 600 W
(show image)
CSE-742I-600 SC742i-600 4U Chassis beige 0.00
(excl. VAT)
0 (incl. VAT)