location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo AirStation Nfinity Wireless Broadband Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AirStation Nfinity Wireless Broadband Router
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WZR-G300N-1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Buffalo AirStation Nfinity Wireless Broadband Router wireless router :
The short editorial description of Buffalo AirStation Nfinity Wireless Broadband Router wireless router

2.412 - 2.462 GHz, WPA-PSK (AES), 128/64-bit WEP, Draft IEEE802.11n, IEEE 802.11b, IEEE 802.11g
More>>>
Buffalo AirStation Nfinity Wireless Broadband Router wireless router:
The official marketing text of Buffalo AirStation Nfinity Wireless Broadband Router wireless router as supplied by the manufacturer

• Designed to draft IEEE 802.11n standard 1.0 specifications
• Broadcom Intensi-fi™ draft 802.11n chipset
• Greater bandwidth for High-Speed Multimedia Streaming, VoIP or Online Gaming
• Supports both 20MHz and 40MHz channel bonding, contributing to speeds of near 300Mbps and enhanced wireless range compared to g-standard
• Backward compatible with 802.11g and 802.11b
• 3-in-1 solution: Router, AP and Bridge
• Easy Setup with AirStation One-Touch Secure System™ (AOSS™)
• Smart Router automatically detects and sets up your cable or DSL internet connection
• External switch which easily allows the product to be used as either a router or Access Point
• Supports WPA-PSK (AES) and 128/64-bit WEP Security
• WDS for bridging and repeating
• Includes NAT/SPI Firewall and Intrusion Detector
• Built-in DHCP Server and 4-port 10/100 Auto-Sensing Switch
• Works Seamlessly with Nintendo DS™ Wi-Fi Connection

Short summary description Buffalo AirStation Nfinity Wireless Broadband Router wireless router:
This short summary of the Buffalo AirStation Nfinity Wireless Broadband Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo AirStation Nfinity Wireless Broadband Router, 10 W, 0 - 40 °C, 20 - 80%, 14.1 oz (400 g), Windows 2000, Windows XP, Windows Me, Windows 98SE, 1.38 x 6.69 x 7.2" (35 x 170 x 183 mm)

Long summary description Buffalo AirStation Nfinity Wireless Broadband Router wireless router:
This is an auto-generated long summary of Buffalo AirStation Nfinity Wireless Broadband Router wireless router based on the first three specs of the first five spec groups.

Buffalo AirStation Nfinity Wireless Broadband Router. Power consumption (typical): 10 W. Weight: 14.1 oz (400 g). Compatible operating systems: Windows 2000, Windows XP, Windows Me, Windows 98SE, Dimensions (WxDxH): 1.38 x 6.69 x 7.2" (35 x 170 x 183 mm), Supported WAN type: RJ-45

Network
Supports ISDN connection
No
Security
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Power
Power consumption (typical)
10 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
14.1 oz (400 g)
Other features
Compatible operating systems
Windows 2000, Windows XP, Windows Me, Windows 98SE
Dimensions (WxDxH)
1.38 x 6.69 x 7.2" (35 x 170 x 183 mm)
Supported WAN type
RJ-45
Networking features
Draft IEEE802.11n, IEEE 802.11b, IEEE 802.11g
Maximum data transfer rate
1 Gbit/s
Interface
100 BASE-TX 4B5B/MLT-3, 10 Base-T
Frequency range
2.412 - 2.462 GHz
Downstream data rate
100 Mbit/s
xDSL connection
No
Country Distributor
United Kingdom 1 distributor(s)