location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo Wireless-G Broadband ADSL2+ Modem Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G Broadband ADSL2+ Modem Router
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBMR-G54-1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Buffalo Wireless-G Broadband ADSL2+ Modem Router wireless router :
The short editorial description of Buffalo Wireless-G Broadband ADSL2+ Modem Router wireless router

Wireless-G Broadband ADSL2+ Modem Router
More>>>
Buffalo Wireless-G Broadband ADSL2+ Modem Router wireless router:
The official marketing text of Buffalo Wireless-G Broadband ADSL2+ Modem Router wireless router as supplied by the manufacturer

The New AirStation Wireless-G ADSL2+ Modem Router with Buffalo's AirStation One-Touch Secure System(tm) (AOSS(tm)) uses the latest high speed wireless LAN technology delivering 54Mbps wireless throughput. The AirStation incorporates a built-in 4-Port Router with fast 100Mbps throughput and a built in ADSL2+ modem.

• Built-in 802.11g WLAN up to 54Mbps Speed.
• Simple Web Browser Configuration.
• High Speed ADSL2+ Connection with Line Rates of up to 24Mbps Downstream and 1Mbps Upstream.
• SPI Firewall Protection and DoS Attack Prevention.
• Built-in DHCP Server.
• Automatically Senses Connection Type.
• Four Built-in 10/100 Ports for up to 4 Simultaneous Wired Devices.
• QoS Supports Traffic Shaping, IGMP Snooping Multicast and 4 Priority Queues Giving the User a Better Network Experience by Preventing Unwanted Consumption of Bandwidth.

Short summary description Buffalo Wireless-G Broadband ADSL2+ Modem Router wireless router:
This short summary of the Buffalo Wireless-G Broadband ADSL2+ Modem Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo Wireless-G Broadband ADSL2+ Modem Router, ADSL

Long summary description Buffalo Wireless-G Broadband ADSL2+ Modem Router wireless router:
This is an auto-generated long summary of Buffalo Wireless-G Broadband ADSL2+ Modem Router wireless router based on the first three specs of the first five spec groups.

Buffalo Wireless-G Broadband ADSL2+ Modem Router. DSL specification: ADSL2, ADSL2+. Security algorithms: WPA. Data link protocols: CSMA/CA + ACK. Power consumption (typical): 12 W. Weight: 9.52 oz (270 g)

Network
Supports ISDN connection
No
DSL features
ADSL
Yes
DSL specification
ADSL2, ADSL2+
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
Management features
Quality of Service (QoS) support
Yes
Security
Security algorithms
WPA
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Protocols
DHCP server
Yes
Protocols
Data link protocols
CSMA/CA + ACK
Power
Power consumption (typical)
12 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
9.52 oz (270 g)
Other features
WLAN data transfer rates supported
54 Mbit/s
Dimensions (WxDxH)
7.87 x 1.38 x 4.72" (200 x 35 x 120 mm)
Maximum data transfer rate
0.1 Gbit/s
Modem speed
Yes
Filtering description
IP/MAC/URL
Upstream data rate
1 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
Brand Image Article code product Stock Price from
Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet
(show image)
WBMR-G300N-EU Wireless-N Nfiniti Broadband ADSL2+ Modem Router
Buffalo WBMR-HP-GN wireless router Fast Ethernet Buffalo WBMR-HP-GN wireless router Fast Ethernet
(show image)
WBMR-HP-GN-EU WBMR-HP-GN
Buffalo N150 wireless router Fast Ethernet White Buffalo N150 wireless router Fast Ethernet White
(show image)
WHR-HP-GN N150
Country Distributor
United Kingdom 1 distributor(s)