location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TLPLV4 projector lamp 160 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLPLV4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPLV4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045299339
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2022 15:18:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba TLPLV4 projector lamp 160 W UHP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UHP 160 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Toshiba
Guarantee: 3 months
Long product name Toshiba TLPLV4 projector lamp 160 W UHP :
The short editorial description of Toshiba TLPLV4 projector lamp 160 W UHP

Lamp for Toshiba projectors
More>>>
Short summary description Toshiba TLPLV4 projector lamp 160 W UHP:
This short summary of the Toshiba TLPLV4 projector lamp 160 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TLPLV4, UHP, 160 W, 2000 h, Toshiba, TDP S20, TLP S20, TDP S21, TLP S21, TLP SW20, TDP SW20

Long summary description Toshiba TLPLV4 projector lamp 160 W UHP:
This is an auto-generated long summary of Toshiba TLPLV4 projector lamp 160 W UHP based on the first three specs of the first five spec groups.

Toshiba TLPLV4. Lamp type: UHP, Bulb power: 160 W, Service life of lamp: 2000 h, Brand compatibility: Toshiba, Compatibility: TDP S20, TLP S20, TDP S21, TLP S21, TLP SW20, TDP SW20

Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL434 projector lamp 160 W UHP
(show image)
GL434 GL434 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLV10LAMP projector lamp 200 W
(show image)
TLPLV10LAMP TLPLV10LAMP 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Replacement Lamp TLP LV9 for TDP-SP1U projector lamp 180 W
(show image)
TLPLV9 Replacement Lamp TLP LV9 for TDP-SP1U 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLV8 Replacement Lamp projector lamp 190 W
(show image)
TLPLV8 TLPLV8 Replacement Lamp 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLP LV7 projector lamp 180 W
(show image)
TLPLV7 TLP LV7 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Service Replacement Lamp for TDP-S25U projector lamp 250 W
(show image)
TLPLV5 Service Replacement Lamp for TDP-S25U 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Replacement TLPLV1 projector lamp 165 W
(show image)
TLPLV1 Replacement Projector Lamp TLPLV1 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Replacement TLPLV3 projector lamp
(show image)
TLPLV3 Replacement Projector Lamp TLPLV3 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLV2 Replacement lamp projector lamp 165 W SHP
(show image)
TLPLV2 TLPLV2 Replacement lamp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)